EN
  • EN
  • DE

M95256W6

Part No M95256W6
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 980358-M95256W6
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M95256W6 CAD Model

Description

The M95256-W6 is a high-performance 256-Kbit serial SPI bus EEPROM (Electrically Erasable Programmable Read-Only Memory) from STMicroelectronics, a global leader in semiconductor solutions. This memory chip is part of the M95xxx series, designed to meet the demanding requirements of modern electronic applications that require high-speed data transfer, low power consumption, and robust data retention.

Key Features

  • Memory Size: 256-Kbit capacity, organized as 32,768 x 8 bits, which is ideal for flexible data storage in complex embedded systems.
  • Interface: The device operates via a Serial Peripheral Interface (SPI) bus, ensuring compatibility with a wide range of microcontrollers and offering fast data transfer rates.
  • Write Protection: Includes hardware and software write protection features to prevent accidental data overwrite and ensure data integrity.
  • Speed: Supports clock frequencies up to 10 MHz, enabling rapid data access and programming operations.
  • Supply Voltage Range: Operates across a wide supply voltage range from 2.5V to 5.5V, making it suitable for various applications and system power supplies.
  • Temperature Range: Designed to operate over an industrial temperature range from -40°C to +85°C, ensuring reliability in harsh environments.
  • Data Retention: Guarantees data retention for over 40 years, providing long-term reliability of stored data.
  • Endurance: Offers high write endurance, typically 1 million write cycles at each memory location, to accommodate frequent data updates.

Applications

The M95256-W6 EEPROM is versatile and can be used in a wide array of applications. It is particularly suited for advanced and demanding applications such as:

  • Industrial control systems
  • Medical equipment
  • Automotive systems
  • Consumer electronics
  • Telecommunication devices
  • Smart metering solutions

With its robust feature set and reliable performance, the M95256-W6 from STMicroelectronics represents a smart choice for designers looking to implement non-volatile memory storage in their next generation of electronic products.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess