EN
  • EN
  • DE
  • IT

LT1110CN8-12#PBF

Part No LT1110CN8-12#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BOOST 12V 1.5A 8DIP / Conv DC-DC 1V to 30V Non-Inv/Inv/Step Up/Step Down Single-Out 12V Micropower 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Up, Step-Down
Output Configuration Positive
Topology Buck, Boost
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 1V
Voltage Input MAX 30V
Output Voltage 12V
Output Current 1.5A (Switch)
Frequency - Switching 70kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780216-LT1110CN8-12#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1110-12
Introduction Date January 08, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1110CN8-12#PBF CAD Model

Description

Product Overview: LT1110CN8-12#PBF

The LT1110CN8-12#PBF is a versatile power device from Linear Technology designed to cater to a broad range of applications. This step-up and flyback DC-DC converter is housed in a compact 8-pin PDIP package, making it suitable for space-constrained applications.

Key Features

  • High Efficiency: The LT1110CN8-12#PBF is capable of converting a low voltage input to a higher voltage output with excellent power efficiency, which is critical for battery-powered devices.
  • Versatile Input Range: This device can operate with an input voltage range from 1.0V to 30V, accommodating a variety of power sources and ensuring flexibility in design.
  • Adjustable Output Voltage: The output voltage is adjustable, providing designers with the ability to tailor the output to meet specific requirements of the target application.
  • Low Quiescent Current: Its low quiescent current makes it an ideal choice for power-sensitive applications, helping to prolong battery life in portable devices.
  • Integrated Switch: The inclusion of an onboard power switch simplifies the design and reduces external component count, which can help in reducing overall system cost and complexity.
  • Protection Features: The device includes built-in features such as thermal shutdown and current limiting to protect the device and the end application from potential damage due to overheating or overcurrent conditions.

Applications

The LT1110CN8-12#PBF is ideal for a wide range of applications, including:

  • Portable electronics
  • Battery-powered equipment
  • Power backup systems
  • Small power supplies
  • Energy harvesting

Quality and Reliability

Linear Technology ensures that its products meet high standards of quality and reliability. The LT1110CN8-12#PBF is no exception, and it comes with the assurance of performance and durability that customers expect from a leading brand in power management solutions.

With its combination of efficiency, versatility, and protection features, the LT1110CN8-12#PBF stands out as a robust choice for designers looking to implement an effective power conversion solution in their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.5528
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $8.1831
Analog Devices Inc.
IC REG BUCK PROG DL 30WLP
Lowest to $3.2598
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $9.0035
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $9.3763
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.0945
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $6.1262

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess