EN
  • EN
  • DE

LT1111CS8-12

Part No LT1111CS8-12
Manufacturer Linear Technology
Description Micropower DC/DC Converter Adjustable and Fixed 5V, 12V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205062-LT1111CS8-12
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1111CS8-12 CAD Model

Description

Product Overview: LT1111CS8-12

The LT1111CS8-12 is a versatile DC-DC converter produced by Linear Technology, designed to cater to a wide range of applications requiring efficient power conversion. This component is an integral part of power management solutions, particularly where space and power efficiency are critical considerations.

Key Features

  • Adjustable Output: The LT1111CS8-12 offers an adjustable output voltage, giving designers the flexibility to use it in various circuits without needing different converters for each voltage.
  • Wide Input Voltage Range: With an input voltage range that accommodates sources from 3.8V to 30V, this converter is suitable for applications with varying input power supplies, including battery-powered devices.
  • High Efficiency: The efficiency of the LT1111CS8-12 is one of its standout features, making it an ideal choice for portable and battery-powered applications where power conservation is paramount.
  • Low Quiescent Current: Its low quiescent current ensures minimal power waste when the device is in idle mode, further extending battery life in portable applications.
  • Easy to Use: The LT1111CS8-12 is designed for simplicity, requiring only a few external components to create a complete DC-DC converter circuit, thus simplifying the design process.

Applications

The LT1111CS8-12 is used in a variety of applications, including but not limited to:

  • Portable Electronics
  • Battery-Powered Equipment
  • Automotive Power Supplies
  • Industrial Power Systems
  • Step-Up or Step-Down Voltage Conversions

Package and Reliability

The LT1111CS8-12 comes in an 8-lead SOIC package, which is a compact form factor suitable for space-constrained applications. Linear Technology is known for its commitment to reliability, and this product is no exception, built to meet high standards of performance and durability.

In summary, the LT1111CS8-12 from Linear Technology is a high-efficiency, versatile DC-DC converter that offers ease of use, a wide input voltage range, and adjustable output, making it a go-to choice for a broad array of power conversion needs.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess