EN
  • EN
  • DE

LT1111IS8#TRPBF

Part No LT1111IS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BOOST INV ADJ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Down
Topology Buck, Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2V
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 50V (Switch)
Output Current 1.5A (Switch)
Frequency - Switching 72kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 118314-LT1111IS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1111IS8#TRPBF CAD Model

Description

The LT1111IS8#TRPBF is a versatile step-up/step-down voltage converter integrated circuit designed and manufactured by Linear Technology, an industry leader in analog integrated circuits. This compact and efficient IC is an ideal solution for portable devices where power efficiency and space are critical considerations.

Key Features

  • Versatile Operation: Capable of step-up, step-down, and inverting voltage conversions, making it highly adaptable for various circuit designs.
  • Wide Input Voltage Range: Operates with an input voltage range from 2V to 12V, accommodating a broad spectrum of power sources.
  • Adjustable Output Voltage: Provides an adjustable output voltage up to 34V, allowing for flexibility in application requirements.
  • High Efficiency: Features a quiescent current of only 1.3mA and efficiency up to 90%, ensuring minimal power loss during operation.
  • Low Battery Detector: Incorporates a low battery detector that can be configured to monitor the status of the power supply.
  • Shutdown Capability: Includes a shutdown feature that reduces supply current to 1µA, significantly extending battery life.

Applications

The LT1111IS8#TRPBF is suitable for a wide array of applications, including but not limited to:

  • Portable Instruments
  • Medical Devices
  • Battery-Operated Equipment
  • Power Supply Backup
  • Automotive Accessories

Package and Quality

This IC comes in an 8-lead SOIC package with a part number suffix of 'IS8', indicating the small outline package type. The '#TRPBF' suffix denotes the product is provided in tape and reel packaging, suitable for automated pick-and-place assembly processes, and is lead-free (Pb-free), adhering to RoHS standards for environmental compliance.

Conclusion

The LT1111IS8#TRPBF is a reliable and efficient voltage converter that offers design flexibility, making it an excellent choice for engineers looking to optimize power management in their electronic designs. Its robust feature set and packaging options ensure it meets the needs of modern, compact, and energy-conscious applications.

You May Also Be Interested in

Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9961 $55.9844
9+ $11.4840 $103.3560
14+ $11.1251 $155.7514
19+ $10.7662 $204.5578
25+ $10.4073 $260.1825
33+ $9.3307 $307.9131
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess