EN
  • EN
  • DE

LT1112CS8#PBF

Part No LT1112CS8#PBF
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case SOP8
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 739448-LT1112CS8#PBF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1112CS8#PBF CAD Model

Description

Product Overview: LT1112CS8#PBF

The LT1112CS8#PBF is a versatile, dual precision operational amplifier (op-amp) from Linear Technology, now part of Analog Devices, which stands out for its precision performance and low power consumption. This particular model is packaged in an 8-lead SOIC, making it suitable for a wide range of applications including industrial, automotive, and communication systems.

Key Features

  • Low Offset Voltage: The LT1112CS8#PBF boasts a low input offset voltage, which significantly enhances the accuracy of the op-amp in precision applications.
  • High Gain Bandwidth Product: With a high gain bandwidth product, this op-amp is capable of operating at higher frequencies while maintaining its gain, making it ideal for audio processing, filters, and fast signal conditioning circuits.
  • Low Noise: It has a low noise density, which makes it an excellent choice for high-fidelity audio applications and sensitive instrumentation that require minimal signal interference.
  • Single or Dual Supply Operation: The flexibility to operate on either a single or dual power supply adds to the versatility of the LT1112CS8#PBF, allowing it to be easily integrated into a variety of circuit designs.
  • Low Power Consumption: Energy efficiency is a hallmark of this op-amp, with low quiescent current that is ideal for battery-powered devices and energy-saving applications.

Applications

  • Precision Instrumentation: The accuracy and low noise of the LT1112CS8#PBF make it well-suited for precision measurement instruments.
  • Active Filters: Its high gain bandwidth product allows it to be used effectively in active filter designs.
  • Data Acquisition Systems: The op-amp's precision characteristics are ideal for converting and conditioning signals in data acquisition systems.
  • Audio Equipment: The low noise and distortion levels make it a preferred choice for high-quality audio equipment.

The LT1112CS8#PBF from Linear Technology is a reliable and high-performing component that meets the demanding requirements of advanced electronic systems. Its combination of precision, low power, and versatility make it an excellent choice for designers looking to enhance the performance and efficiency of their applications.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0979 $61.4685
35+ $3.3622 $117.6770
54+ $3.2571 $175.8834
74+ $3.1520 $233.2480
95+ $3.0469 $289.4555
127+ $2.7316 $346.9132
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess