EN
  • EN
  • DE

LT1115CSW#PBF

Part No LT1115CSW#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP AUDIO 70MHZ 16SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type Audio
Number of Circuits 1
Slew Rate 15 V/μs
Gain Bandwidth Product (GBP) 70MHz
Current - Input Bias 50nA
Voltage - Input Offset 50μV
Operating Supply Current 8.5mA
Supply Voltage - Operating ±4 V to 20 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 106317-LT1115CSW#PBF
Ultra Librarian 3D Model Ultra Librarian LT1115CSW#PBF CAD Model

Description

Product Overview: LT1115CSW#PBF

The LT1115CSW#PBF is a high-performance audio operational amplifier brought to you by Linear Technology, a company renowned for its precision electronic components. This particular model is designed to cater to the needs of audiophiles and professional audio engineers who demand the best in sound quality and signal integrity.

Key Features

  • Ultra-Low Noise Performance: The LT1115CSW#PBF boasts an ultra-low noise floor, making it perfect for high-fidelity audio applications where every detail in the sound is critical.
  • High-Speed Operation: With a slew rate of 4.5V/µs, this op-amp is capable of handling rapid signal changes, ensuring clarity and responsiveness in dynamic audio passages.
  • Wide Bandwidth: The device offers a wide bandwidth of 8MHz, allowing it to accurately reproduce a broad range of audio frequencies without distortion.
  • Low Distortion: Total harmonic distortion plus noise (THD+N) is kept to a minimum, preserving the integrity of the original audio signal.
  • Dual Supply Voltage: It operates on a dual supply voltage ranging from ±4V to ±18V, providing flexibility for different audio system requirements.
  • Robust Packaging: The LT1115CSW#PBF comes in a 16-lead SW package, ensuring durability and ease of integration into various audio circuits.

Applications

The LT1115CSW#PBF is ideal for a range of audio applications, including:

  • Professional Audio Equipment
  • High-End Home Theater Systems
  • Studio Mixers and Signal Processing Gear
  • Audiophile Grade Amplifiers
  • Analog and Digital Audio Converters

Product Quality and Support

Linear Technology is committed to delivering high-quality components that meet the rigorous demands of the audio industry. The LT1115CSW#PBF is no exception, with its design and manufacturing processes focused on performance and reliability. Additionally, Linear Technology provides comprehensive technical support for their products, ensuring that designers can integrate the LT1115CSW#PBF into their projects with confidence.

Whether you're designing a state-of-the-art audio system or upgrading an existing setup, the LT1115CSW#PBF from Linear Technology is a sound choice for achieving unparalleled audio performance.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.4318 $56.8636
5+ $23.3286 $116.6430
7+ $22.5996 $158.1972
10+ $21.8706 $218.7060
12+ $21.1416 $253.6992
16+ $18.9545 $303.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 105 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess