The LT11172285 from Linear Technology stands as a testament to precision engineering in voltage reference technology. Designed for applications that demand high accuracy, stability, and low noise, this product is an ideal solution for advanced analog circuits. The LT11172285 is a series reference, which means it provides a fixed output voltage that is derived from a reference voltage.
Key Features
- Precision Reference Voltage: The LT11172285 offers a highly precise voltage reference with minimal deviation, ensuring consistent performance for sensitive electronic components.
- Low Temperature Coefficient: This component exhibits an exceptionally low temperature coefficient, reducing the impact of temperature variations on the voltage output.
- Low Noise: With its low noise output, the LT11172285 is perfect for high-fidelity and high-precision applications where signal integrity is paramount.
- High Stability: Long-term stability is a hallmark of the LT11172285, providing reliability over extended periods, which is essential for critical applications.
- Wide Operating Temperature Range: The device is designed to operate over a broad temperature range, accommodating diverse environmental conditions.
Applications
The LT11172285 is versatile and can be employed in a variety of applications, including:
- Precision Data Converters
- High-resolution Analog-to-Digital and Digital-to-Analog Converters
- Industrial Instrumentation
- Automotive Electronics
- Medical Equipment
- Portable Battery-Powered Devices
Technical Specifications
The technical specifications of the LT11172285 are designed to meet the rigorous demands of high-end electronic systems:
- Output Voltage: Typically fixed (specific value based on product variant)
- Initial Accuracy: Exceptionally high (exact value can be found in the datasheet)
- Load Regulation: Excellent load regulation characteristics
- Supply Voltage: Compatible with a range of supply voltages
- Package Type: Available in industry-standard packaging options
Conclusion
The LT11172285 is a robust, high-performance voltage reference that provides the precision and stability needed for the most demanding of applications. Its combination of low noise, high accuracy, and long-term stability makes it an invaluable component in any precision electronic system. For detailed specifications and application guidance, consulting the LT11172285 datasheet is highly recommended.