Product Overview: LT1236CN8 Precision Voltage Reference
The LT1236CN8 is a high-precision voltage reference component manufactured by Linear Technology, now part of Analog Devices. This device is designed to provide a stable and accurate reference voltage for various applications, including high-resolution analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and precision instrumentation.
With its impressive specifications, the LT1236CN8 stands out in the market for its low noise, excellent temperature stability, and long-term voltage output consistency. The device features a typical output voltage of 10V, which is maintained with a high level of precision over time and across temperature variations.
Key Features:
- Output Voltage: The LT1236CN8 offers a nominal output voltage of 10V, which is ideal for systems that require a stable reference voltage.
- High Precision: It boasts an initial accuracy of ±0.05%, ensuring a highly precise voltage reference for sensitive electronic circuits.
- Low Temperature Coefficient: The device has an excellent temperature coefficient, typically 10ppm/°C, which guarantees a minimal drift in output voltage with temperature changes.
- Low Noise: With a low noise specification of 1.0µVp-p (0.1Hz to 10Hz), the LT1236CN8 provides a clean reference signal, critical for high-resolution measurement systems.
- Long-Term Stability: The long-term stability of less than 25ppm/√kHr ensures that the voltage reference maintains its accuracy over time, making it reliable for long-duration applications.
- Package: Housed in an 8-lead PDIP package, the LT1236CN8 is suitable for through-hole mounting, which is beneficial for prototyping and production in traditional circuit board designs.
Applications:
The LT1236CN8 is versatile and can be used in a wide range of precision applications. These include but are not limited to:
- Precision Data Conversion
- High-Resolution ADCs and DACs
- Test and Measurement Equipment
- Industrial Control Systems
- Medical Instruments
In conclusion, the LT1236CN8 from Linear Technology is a top-tier choice for designers looking for a reliable and precise voltage reference. Its combination of accuracy, stability, and low noise makes it an essential component in high-performance electronic systems.