Introducing the MM1Z15V Zener Diode from STMicroelectronics
STMicroelectronics, a global semiconductor leader, presents the MM1Z15V, a robust and reliable Zener diode designed to provide precision voltage regulation. This small yet powerful electronic component is essential for a wide range of applications where voltage stabilization is a critical requirement.
Key Features
- Voltage Regulation: The MM1Z15V is specifically designed to operate at 15 volts, making it ideal for circuits that require a stable and precise voltage reference.
- Power Dissipation: With a power dissipation of 500mW, this Zener diode can handle a moderate amount of power, ensuring reliable operation under various conditions.
- Compact Package: Enclosed in a small SOD-123 flat package, the MM1Z15V is optimized for high-density circuit boards where space is at a premium.
- Wide Operating Temperature Range: It is capable of operating over a broad temperature range from -55°C to +150°C, making it suitable for industrial and automotive applications.
- High Reliability: STMicroelectronics' commitment to quality means the MM1Z15V is manufactured to the highest standards, ensuring reliable performance over its lifespan.
Applications
The MM1Z15V Zener diode is versatile and can be used in various electronic circuits, including:
- Power supply regulation
- Overvoltage protection
- Voltage reference in analog circuits
- Surge suppression
Technical Specifications
The MM1Z15V boasts a number of technical specifications that make it a go-to choice for designers and engineers:
- Nominal Zener Voltage: 15V
- Tolerance: ±5%
- Zener Impedance: 14 Ohms at 5 mA
- Forward Voltage: 1.2V at 200mA (Max)
Whether you're designing a power regulation module, constructing a robust automotive electrical system, or creating a reliable industrial control circuit, the MM1Z15V from STMicroelectronics is an excellent choice for maintaining voltage stability and protecting sensitive electronics from voltage fluctuations.
Explore the capabilities of the MM1Z15V and discover how it can enhance the performance and reliability of your electronic designs.