EN
  • EN
  • DE

MT46V2M32LG-5

Part No MT46V2M32LG-5
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Operating Supply Voltage 2.5 V
RoHS Non-Compliant
Win Source Part Number 1080885-MT46V2M32LG-5
Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MT46V2M32LG-5 CAD Model

Description

The MT46V2M32LG-5 is a DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) component manufactured by Micron Technology Inc. It's primarily used in applications that demand high bandwidth and efficient memory access, such as graphics cards, networking devices, and high-performance computing systems. Its 2M x 32 configuration offers a balance between capacity and data width, suitable for a wide range of applications.

Applications

  • Graphics cards
  • Networking equipment (routers, switches)
  • High-performance computing
  • Digital signal processing (DSP)
  • Embedded systems with demanding memory requirements

Features

  • DDR Architecture: Achieves higher bandwidth by transferring data on both rising and falling edges of the clock.
  • High Bandwidth: Provides fast data transfer rates for demanding applications.
  • Low Latency: Reduces memory access delays for improved system responsiveness.
  • On-Chip DLL (Delay-Locked Loop): Ensures accurate data synchronization with the system clock.
  • 8 Banks: Allows for interleaved memory access, improving performance.
  • Programmable Burst Length: Supports various burst lengths for optimized data transfer.

Benefits

  • Improved Graphics Performance: Enables smoother and faster rendering in graphics applications.
  • Enhanced Networking Throughput: Increases data handling capacity in networking devices.
  • Faster Processing: Reduces processing time in computationally intensive tasks.
  • Increased System Responsiveness: Minimizes delays for a more fluid user experience.
  • Efficient Power Consumption: Optimized for power efficiency, extending battery life in portable devices.

Additional Details

The MT46V2M32LG-5 typically operates at a specific voltage (e.g., 2.5V) and has defined timing parameters like clock frequency and CAS latency. It's commonly packaged in a TSOP (Thin Small Outline Package) or FBGA for surface mounting on PCBs. Its performance characteristics are heavily dependent on the system's memory controller and overall design. Detailed specifications, including timing diagrams and electrical characteristics, are available in the official Micron datasheet. Proper thermal management is also crucial for reliable operation, especially in high-performance applications.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nichia Corporation
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess