EN
  • EN
  • DE

XC6223B281GR-G

Part No XC6223B281GR-G
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1105559-XC6223B281GR-G
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC6223B281GR-G CAD Model

Description

The XC6223B281GR-G is a low dropout (LDO) regulator from Torex Semiconductor Ltd. This device is designed to provide a stable and highly accurate 2.8V output voltage with minimal power loss. Its low quiescent current and high ripple rejection make it ideal for battery-powered devices and noise-sensitive applications. The IC incorporates overcurrent protection and thermal shutdown to ensure robust and reliable operation.

Applications:

  • Smartphones and Tablets: Powers various internal circuits requiring stable voltage.
  • Wireless Communication Devices: Regulates voltage for RF transceivers and Bluetooth modules.
  • Portable Audio Players: Provides a stable power supply for audio processing and amplification.
  • Wearable Electronics: Suitable for smartwatches, fitness trackers, and other wearable devices.
  • IoT (Internet of Things) Devices: Powers sensors, microcontrollers, and communication modules.
  • Digital Cameras: Ensures stable power for image sensors and processing units.

Features:

  • Input Voltage Range: 1.6V to 6.0V
  • Output Voltage: 2.8V (Fixed)
  • Output Voltage Accuracy: ±1%
  • Low Dropout Voltage: Typically 170mV at 300mA
  • Low Quiescent Current: 6.0μA (Typical)
  • High Ripple Rejection: 75dB at 1kHz
  • Overcurrent Protection: Integrated overcurrent protection circuit.
  • Thermal Shutdown Protection: Protects the IC from overheating.
  • Package: SOT-25
  • RoHS Compliant: Lead-free and environmentally friendly.

Benefits:

  • Stable Output Voltage: Ensures reliable operation of connected components.
  • Extended Battery Life: Low quiescent current minimizes power consumption, extending the battery life of portable devices.
  • Protection Against Damage: Overcurrent and thermal shutdown protection features prevent damage to the regulator and connected circuitry.
  • Reduced Noise: High ripple rejection minimizes noise and interference, improving performance in sensitive applications.
  • Compact Design: The small SOT-25 package is ideal for space-constrained applications.
  • Simplified Design: Requires minimal external components.

Additional Details:

The XC6223B281GR-G utilizes a CMOS process to achieve its low power consumption and high efficiency. The internal overcurrent protection circuit limits the output current in case of a short circuit or overload, preventing damage to the regulator and the load. The thermal shutdown protection disables the output if the junction temperature exceeds a certain threshold, protecting the IC from thermal damage. It is designed for stable operation with ceramic capacitors, allowing for smaller and more cost-effective external components. The operating temperature range is typically -40°C to +85°C, making it suitable for a wide range of environments. The SOT-25 package facilitates easy soldering and integration into automated assembly processes.

You May Also Be Interested in

Lucent
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess