Products specifications Report Issue?

Win Source Part Number 1081265-MX27C512PC90
Categories OEM Parts(M-N)
Manufacturer Macronix
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MX27C512PC90 CAD Model

Description

The MX27C512PC90 is a high-performance, low-power 512K-bit, One-Time Programmable Read Only Memory (OTP ROM) manufactured by Macronix. It is organized as 64K words by 8 bits. This device is designed for use in a wide range of applications requiring non-volatile storage of code or data.

Applications:

  • Microcontroller program storage: Used to store the firmware or operating system code for microcontrollers in embedded systems.
  • Data logging: Employed in data loggers for storing collected data in a non-volatile manner.
  • Industrial control systems: Integrated into industrial control equipment for storing configuration parameters and control algorithms.
  • Consumer electronics: Utilized in various consumer devices for storing startup code, calibration data, and other essential information.
  • Gaming consoles and arcade machines: Provides storage for game code and other essential data.

Features:

  • 512K-bit capacity: Provides ample storage for code and data.
  • Organized as 64K x 8 bits: Enables efficient data access and manipulation.
  • Fast access time: 90ns access time ensures quick data retrieval.
  • Low power consumption: Minimizes power requirements, extending battery life in portable applications.
  • One-Time Programmable (OTP): Allows for permanent storage of data, preventing accidental modification.
  • TTL compatible inputs and outputs: Simplifies interfacing with other digital components.
  • Available in various packages: Offers flexibility in design and assembly.

Benefits:

  • Reliable data storage: Ensures data integrity and prevents data loss.
  • Fast program execution: Enables quick and efficient code execution.
  • Low power consumption: Reduces energy costs and extends battery life.
  • Easy integration: Simplifies design and assembly.
  • Cost-effective solution: Provides a reliable and affordable storage solution.

Additional Details:

The MX27C512PC90 operates on a single 5V power supply. It is available in a variety of packages, including DIP, SOP, and PLCC. The device is programmed using industry-standard EPROM programmers.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
ECAD model for ME 35 UT/FE BUS/5 GN
Micro Commercial Co
N-CHANNEL MOSFET, DPAK / N-Channel 100 V 45A 72W (Tj) Surface Mount DPAK (TO-252)
Lowest to $0.6281
ECAD model for MCU45N10HE3-TP
Multicomp
Res Cermet Trimmer 10K Ohm 10% 0.25W(1/4W) 12(Elec)Turns 1.8mm (6.75 X 4.6 X 8.25mm) Pin Thru-Hole Tube
Need more? Email Us
ECAD model for MCWIW1015-W-103-LF
Multicomp
Res Precision Thin Film 0805 750k Ohm 0.1% 1/10W ±25ppm/°C Ceramic Paper T/R
Need more? Email Us
ECAD model for MCWF08U7503BTL
Multicomp
Res General Purpose Thick Film 0402 4.3k Ohm 1% 1/16W ±100ppm/°C Ceramic Paper T/R
Need more? Email Us
ECAD model for MCWR04X4301FTL
Multicomp
Res, 2K32, 0.1%, 0.1W, 0805, Thin Film
Need more? Email Us
ECAD model for MCWF08U2321BTL
Murata Electronics North America
Emi Filter Capacitor 100PF 50V 0.3A 20% SMD 0805
Need more? Email Us
ECAD model for NFM39R02C101T1
NEC
Need more? Email Us
ECAD model for NPPA622U13ZL-61232O
Microchip Technology
Need more? Email Us
ECAD model for MV6932

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention