EN
  • EN
  • DE

ME 35 UT/FE BUS/5 GN

Part No ME 35 UT/FE BUS/5 GN
Manufacturer Phoenix Contact
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1103460-ME 35 UT/FE BUS/5 GN
Categories OEM Parts(M-N)
Manufacturer Phoenix Contact
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ME 35 UT/FE BUS/5 GN CAD Model

Description

The ME 35 UT/FE BUS/5 GN is a modular electronics housing component manufactured by Phoenix Contact. It is part of their ME series of housings designed for DIN rail mounting and used to enclose and protect electronic circuits. The 'GN' suffix indicates that the housing is green in color.

Applications:

  • Industrial control systems: Housing electronic control circuits for automation and process control.
  • Building automation: Enclosing electronic components for lighting, HVAC, and security systems.
  • Power distribution: Protecting terminal blocks, fuse holders, and other power distribution components.
  • Signal conditioning: Housing signal converters, isolators, and amplifiers.
  • Custom electronic projects: Providing a protective enclosure for DIY electronics and embedded systems.

Features:

  • Modular design: Can be easily combined with other ME series housings.
  • DIN rail mounting: Designed for standard DIN rail mounting for easy installation.
  • Integrated bus connection: Provides a built-in bus connector for communication between modules.
  • Screw connection: Offers secure and reliable wire connections.
  • Ventilation slots: Allows for natural convection cooling.

Benefits:

  • Protection of electronic components: Shields circuits from dust, moisture, and other environmental factors.
  • Easy installation: Designed for quick and easy mounting on DIN rails.
  • Flexible configuration: Allows for customizable electronic systems.
  • Improved system organization: Provides a structured and organized enclosure for electronic components.

Additional Details:

The ME 35 UT/FE BUS/5 GN typically has a width of 35mm. The 'UT/FE' likely indicates that it is a universal housing with a foot element and a bus connection feature. Specific details regarding materials (e.g., polyamide), flammability rating, IP rating (ingress protection), and temperature range are available in the manufacturer's datasheet. Accessories such as front panels, terminal blocks, and marking labels are often available to complement the housing. The integrated bus connector simplifies communication between adjacent modules, making it suitable for distributed control systems.

You May Also Be Interested in

New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess