EN
  • EN
  • DE

NFM39R02C101T1

Part No NFM39R02C101T1
Manufacturer Murata Electronics North America
Catalog OEM Parts (M - N)
Description Emi Filter Capacitor 100PF 50V 0.3A 20% SMD 0805
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Current Rating 300 mA
RoHS Non-Compliant
Win Source Part Number 997543-NFM39R02C101T1
Categories OEM Parts(M-N)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NFM39R02C101T1 CAD Model

Description

The NFM39R02C101T1 is a Murata Electronics North America chip inductor designed for noise suppression in electronic circuits. It is commonly used to filter unwanted high-frequency noise from power lines and signal lines, ensuring the proper functioning of sensitive electronic components.

Applications:

  • Noise suppression in power lines
  • Noise suppression in signal lines
  • Filtering in electronic devices
  • Mobile phones
  • Digital cameras
  • Audio equipment

Features:

  • Compact size: Suitable for space-constrained applications.
  • High impedance characteristics: Provides effective noise suppression over a broad frequency range.
  • High reliability: Ensures stable performance in demanding environments.
  • RoHS compliant: Meets environmental regulations.
  • Surface mount device (SMD): Easy to integrate into automated assembly processes.

Benefits:

  • Improved signal integrity: Reduces noise interference, leading to clearer and more reliable signals.
  • Enhanced device performance: Filters out unwanted noise that can degrade device performance.
  • Reduced electromagnetic interference (EMI): Minimizes radiation of electromagnetic noise.
  • Increased device reliability: Protects sensitive components from damage caused by noise.
  • Simplified circuit design: Easier integration into existing designs.

Additional Details:

The NFM39R02C101T1 has a nominal impedance of 100 ohms at 100 MHz. It is designed for surface mount technology (SMT) assembly and is suitable for use in a wide range of electronic devices. The operating temperature range is typically -55°C to +125°C. The part is supplied in tape and reel packaging for automated assembly. Its compact size and high performance make it an ideal solution for noise suppression in portable devices.

You May Also Be Interested in

New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess