EN
  • EN
  • DE

ADM3311EARU-REEL

Part No ADM3311EARU-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS-232 3:5 2.7V 28TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 140mV
Data Rate 460Kbps
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-TSSOP
Win Source Part Number 103979-ADM3311EARU-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM3311EARU-REEL CAD Model

Description

The ADM3311EARU-REEL is a high-performance, 5-channel RS-232/V.28 transceiver from Analog Devices Inc., designed to operate from a single 3.3V power supply. This integrated circuit is ideal for applications requiring efficient serial port communication in a compact package. The ADM3311EARU-REEL is part of the REEL packaging series, which ensures compatibility with automated assembly processes, making it a suitable choice for mass production environments.

Key Features

  • Interface Type: RS-232/V.28
  • Number of Drivers/Receivers: 3/5
  • Data Rate: Up to 230 kbps
  • Operating Voltage: 3.0V to 3.6V
  • ESD Protection: ±15 kV on Human Body Model
  • Low Power Shutdown: Yes
  • Temperature Range: -40°C to +85°C
  • Mounting Type: Surface Mount
  • Package / Case: 28-TSSOP (0.173", 4.40mm Width)

Applications

The ADM3311EARU-REEL is versatile and can be used in a wide range of applications. Its primary use is in the interface between data communication equipment and data terminal equipment, such as:

  • Notebook, Subnotebook, and Palmtop Computers
  • Battery-Powered Equipment
  • Handheld Equipment
  • Peripherals
  • Printers

Product Benefits

This transceiver provides several benefits to designers and manufacturers. The single-chip solution reduces board space requirements and simplifies design. The low-voltage operation helps to conserve power, making it suitable for battery-operated devices. Additionally, the built-in electrostatic discharge (ESD) protection increases the robustness of the end product against environmental stresses.

Quality and Reliability

Analog Devices Inc. is known for its high-quality products, and the ADM3311EARU-REEL is no exception. It meets stringent industry standards for performance and reliability, ensuring a long operational life for devices that incorporate this transceiver.

You May Also Be Interested in

Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3669 $53.6690
23+ $4.4036 $101.2828
36+ $4.2660 $153.5760
49+ $4.1284 $202.2916
63+ $3.9908 $251.4204
84+ $3.5780 $300.5520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,875 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess