EN
  • EN
  • DE

LT1117CST-5#TRPBF

Part No LT1117CST-5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.8A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 1.2V @ 800mA
Output Current 800mA
Operating Supply Current 10mA
PSRR 75dB (120Hz)
Control Protection Features Over Temperature
Temperature Range - Operating 0°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-223-3
Win Source Part Number 1057824-LT1117CST-5#TRPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1117CST-5#TRPBF CAD Model

Description

The LT1117CST-5#TRPBF from Linear Technology is a robust, fixed voltage regulator designed to offer reliability and stability in a variety of applications. This component is a positive low dropout regulator that is capable of providing a fixed 5V output with an input voltage range from 6.5V to 15V. The device is optimized for low voltage operations where transient response and minimum input voltage are critical.

Key Features:

  • Output Voltage: Fixed 5V output to power a wide range of devices.
  • Output Current: Capable of delivering up to 800mA of continuous output current.
  • Low Dropout Voltage: The device features a low dropout voltage, making it ideal for applications where the input voltage is very close to the output voltage.
  • Thermal Protection: Integrated thermal protection shuts down the regulator to prevent damage from overheating.
  • Overcurrent Protection: The built-in current limiting protects the device and the load from fault conditions.
  • Stable with Low ESR Capacitors: The regulator remains stable with low equivalent series resistance (ESR) capacitors, which improves performance.
  • Surface Mount Package: The SOT-223 package is suitable for surface mount technology, making it ideal for compact and integrated circuit designs.

Applications:

The LT1117CST-5#TRPBF is versatile and can be used in a variety of electronic applications. These include:

  • Power supplies for digital systems
  • Microprocessor and microcontroller-based systems
  • Peripheral power supplies
  • Battery-powered equipment
  • Linear power regulators for DC-DC converters

Quality and Reliability:

Linear Technology is known for their commitment to quality, and the LT1117CST-5#TRPBF is no exception. It is designed to meet the stringent requirements of even the most demanding applications, ensuring a reliable and consistent performance. With its combination of features and protection mechanisms, this voltage regulator is an excellent choice for ensuring stable power delivery in your electronic designs.

You May Also Be Interested in

Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Panasonic
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3635 $51.8175
12+ $8.5034 $102.0408
19+ $8.2377 $156.5163
26+ $7.9720 $207.2720
33+ $7.7062 $254.3046
44+ $6.9090 $303.9960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess