EN
  • EN
  • DE

LT1117CST18

Part No LT1117CST18
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 986914-LT1117CST18
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1117CST18 CAD Model

Description

Linear Technology LT1117CST18 Voltage Regulator

The LT1117CST18 is a robust fixed voltage regulator from Linear Technology, designed to provide a steady 1.8V output for a variety of electronic applications. This low dropout (LDO) regulator is capable of delivering up to 800mA of output current, making it an excellent choice for powering low voltage microprocessors, memory chips, and other digital logic circuits that require a stable power supply.

Featuring a dropout voltage of typically 1.2V at a full load, the LT1117CST18 maintains high efficiency even when the input-to-output voltage differential is small. This characteristic is particularly beneficial in battery-operated devices where extending the battery life is crucial. Furthermore, the device is designed to operate with a wide range of input voltages, from 2.5V to 20V, providing flexibility in various power supply configurations.

The LT1117CST18 incorporates several protective features to ensure the longevity and reliability of both the regulator and the electronic system it powers. Overcurrent protection safeguards the device against excessive input currents, while thermal overload protection with hysteresis prevents damage due to overheating. Additionally, the regulator has a safe area compensation feature that minimizes the risk of output voltage overshoot during startup or transient conditions.

For design convenience, the LT1117CST18 is available in a compact SOT-223 package, which is suitable for surface mount technology (SMT) and occupies minimal board space. This makes it an ideal choice for space-constrained applications such as portable devices, embedded systems, and compact power supplies.

In summary, the LT1117CST18 from Linear Technology is a reliable and efficient fixed voltage regulator that offers excellent performance for a wide range of applications. Its low dropout voltage, high output current capability, and robust protection features make it a versatile component for any power management design.

Key Features:

  • Fixed 1.8V output voltage
  • 800mA output current capability
  • Low dropout voltage: typically 1.2V at full load
  • Wide input voltage range: 2.5V to 20V
  • Overcurrent and thermal overload protection
  • Safe area compensation
  • Compact SOT-223 package suitable for SMT

You May Also Be Interested in

Linear Technology
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess