EN
  • EN
  • DE

LT1117IST-5

Part No LT1117IST-5
Manufacturer Linear Technology
Description 800mA Low Dropout Positive Regulators Adjustable and Fixed 2.85V, 3.3V, 5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205095-LT1117IST-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LT1117IST-5 CAD Model

Description

Linear Technology's LT1117IST-5 Voltage Regulator

The LT1117IST-5 is a robust fixed voltage regulator from Linear Technology, designed to provide a stable 5V output with a wide input voltage range. This low dropout regulator (LDO) is an ideal solution for a variety of applications that require a reliable power supply with minimal voltage variation.

Key Features

  • Output Voltage: Fixed at 5V, providing a stable supply for 5V logic circuits and other standard 5V-operated devices.
  • Dropout Voltage: Low dropout performance, typically 1.2V at full load, allowing for efficient operation even with minimal difference between input and output voltages.
  • Output Current: Capable of delivering up to 800mA of output current, making it suitable for powering a wide range of components.
  • Package: Available in a compact SOT-223 package, which is ideal for space-constrained applications.
  • Protection Features: Includes built-in overcurrent and over-temperature protection to safeguard the device and the connected load under abnormal conditions.

Applications

The LT1117IST-5 is versatile and can be used in various electronic systems, including:

  • Portable devices
  • Microprocessor supply
  • Peripheral power
  • Post-regulation for switching supplies

Performance and Reliability

Linear Technology's LT1117IST-5 is designed with performance and reliability in mind. Its low dropout voltage ensures efficient operation, reducing power loss and heat generation. This, combined with protection features, ensures a long operational lifespan and stable performance even in challenging conditions.

Easy Integration

With its fixed 5V output and ability to handle up to 800mA of current, the LT1117IST-5 is ready to be integrated into a variety of circuits without the need for additional external components. Its SOT-223 package is not only space-efficient but also easy to handle in terms of PCB layout and thermal management.

In conclusion, the LT1117IST-5 from Linear Technology is a reliable and efficient solution for applications requiring a stable 5V supply. Its combination of low dropout voltage, high output current capability, and robust protection features make it an excellent choice for designers looking to enhance the performance and reliability of their power supply designs.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.0714 $50.1428
5+ $20.5715 $102.8575
8+ $19.9286 $159.4288
11+ $19.2857 $212.1427
14+ $18.6429 $261.0006
18+ $16.7143 $300.8574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 780 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess