EN
  • EN
  • DE

LT1120IS8

Part No LT1120IS8
Manufacturer Linear Technology
Description Micropower Regulator with Comparator and Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205113-LT1120IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1120IS8 CAD Model

Description

The LT1120IS8 is a versatile and efficient voltage regulator designed by Linear Technology, a company renowned for its high-performance analog integrated circuits. This regulator is a robust and reliable solution for a wide range of applications requiring stable voltage supply.

Key Features

  • Low Dropout Voltage: The LT1120IS8 boasts a low dropout voltage, ensuring efficient operation even when the supply voltage is close to the output voltage.
  • Output Current Capability: This device can deliver up to 20mA of continuous output current, making it suitable for low-power applications.
  • Wide Input Voltage Range: With an input range from 4V to 30V, the LT1120IS8 can accommodate a variety of input sources and conditions.
  • Adjustable Output: Users can set the output voltage from 1.2V to 29V via external resistors, providing flexibility for different circuit requirements.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, enhancing its reliability and longevity.
  • Stable with Low-ESR Capacitors: The LT1120IS8 is stable with ceramic capacitors, which can be critical in applications where space and reliability are concerns.

Applications

The LT1120IS8 is ideal for a variety of electronic devices and systems, including:

  • Battery-powered equipment
  • Portable instrumentation
  • Automotive electronics
  • Industrial supplies
  • Telecommunications infrastructure

Package and Quality

The device is available in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. Furthermore, Linear Technology ensures that each LT1120IS8 regulator meets rigorous quality and performance standards, providing designers with a dependable component for their power management needs.

With its combination of features, the LT1120IS8 from Linear Technology is an excellent choice for engineers looking for a high-quality, adjustable voltage regulator that can deliver reliable performance across a wide range of operating conditions.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess