EN
  • EN
  • DE

LT1121

Part No LT1121
Manufacturer Linear Technology
Description Micropower Low Dropout Regulators with Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205114-LT1121
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Portable Devices, Power Management
Ultra Librarian 3D Model Ultra Librarian LT1121 CAD Model

Description

Introducing the Linear Technology LT1121 Voltage Regulator

The LT1121 is a versatile and reliable low dropout voltage regulator from Linear Technology, designed to deliver high performance in a variety of applications. This regulator stands out for its low quiescent current, making it an ideal choice for battery-powered systems where power efficiency is a priority.

Key Features of the LT1121

  • Low Dropout Voltage: The LT1121 boasts a low dropout voltage of just 0.4V at a 100mA output current, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Adjustable Output: With an output voltage range that can be set from 1.2V to 30V, the LT1121 offers exceptional flexibility, catering to a wide array of power requirements.
  • Low Quiescent Current: A standout feature of the LT1121 is its low quiescent current of just 30μA, which increases to only 60μA under full load conditions. This makes it an excellent choice for portable devices where extending battery life is crucial.
  • Stability: The device is stable with aluminum, tantalum, or ceramic capacitors, ensuring a stable output without the need for expensive, bulky capacitors.
  • Protection Features: The LT1121 comes with built-in protection features such as thermal shutdown, current limiting, and safe area protection, which contribute to the durability and reliability of the regulator under various conditions.

Applications

The LT1121's combination of low dropout performance and low quiescent current makes it suitable for a diverse range of applications. It is particularly well-suited for battery-operated equipment, including:

  • Portable Computers
  • Portable Instruments
  • Handheld Radios
  • Automotive Electronics
  • Avionics

In summary, the LT1121 from Linear Technology is a high-quality voltage regulator that offers efficient, stable, and reliable power management solutions for designers and engineers. Its low power consumption and flexible output options make it an excellent choice for both modern portable devices and more demanding electronic applications.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess