EN
  • EN
  • DE

LT1121ACS8-5

Part No LT1121ACS8-5
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.15A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.7V @ 150mA
Output Current 150mA
Operating Supply Current 50μA to 14mA
PSRR 58dB (120Hz)
Control Features Enable
Protection Features Over Temperature, Reverse Polarity
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.42V @ 150mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 072203-LT1121ACS8-5
Ultra Librarian 3D Model Ultra Librarian LT1121ACS8-5 CAD Model

Description

Linear Technology LT1121ACS8-5 Voltage Regulator

The LT1121ACS8-5 is a robust and efficient low dropout voltage regulator designed by Linear Technology, a trusted name in high-performance analog integrated circuits. This particular model is a popular choice for applications requiring a stable 5V output with minimal power loss. Its compact S8 package makes it suitable for space-constrained applications, while offering the reliability and performance expected from Linear Technology products.

Key Features

  • Low Dropout Voltage: The LT1121ACS8-5 boasts a low dropout voltage, which ensures efficient operation even when the input voltage is very close to the output voltage. This feature is critical for battery-powered devices where maximizing the use of the available voltage is essential.
  • High Output Voltage Accuracy: With a guaranteed output voltage accuracy of ±3%, this regulator provides a stable and precise voltage supply, which is vital for sensitive electronic components that require consistent power to function correctly.
  • Low Quiescent Current: The device has a low quiescent current of 30µA typical in operation and 16µA in shutdown, making it an excellent choice for battery-operated and portable applications where power conservation is paramount.
  • Thermal Protection and Current Limiting: Built-in thermal protection and current limiting safeguards the regulator and the application from potential damage due to overheating and overcurrent conditions.
  • Wide Operating Temperature Range: The LT1121ACS8-5 can operate over a temperature range of -40°C to 125°C, allowing for reliable performance across various environmental conditions.

Applications

The LT1121ACS8-5 is versatile and can be used in a wide array of electronic devices. It is particularly well-suited for portable electronics, battery-powered equipment, and any system where power efficiency is a critical concern. Its stable output makes it ideal for powering microcontrollers, sensors, and other sensitive digital and analog circuits that require a consistent 5V supply.

Conclusion

Overall, the LT1121ACS8-5 from Linear Technology is a reliable and efficient solution for any application needing a high-quality, low dropout voltage regulator. Its combination of low power consumption, high accuracy, and robust protection features make it a top choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2188 $57.9384
44+ $2.6412 $116.2128
68+ $2.5586 $173.9848
94+ $2.4760 $232.7440
121+ $2.3935 $289.6135
162+ $2.1459 $347.6358
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess