EN
  • EN
  • DE

LT1124

Part No LT1124
Manufacturer Linear Technology
Description Dual/Quad Low Noise, High Speed Precision Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205146-LT1124
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Signal Processing
Ultra Librarian 3D Model Ultra Librarian LT1124 CAD Model

Description

The Linear Technology LT1124 is a high-performance dual operational amplifier that combines low noise and high speed with precision specifications. Designed for applications that demand the utmost in signal integrity, the LT1124 is ideal for audio signal processing, medical equipment, instrumentation, and other critical systems where the quality of the signal chain is paramount.

Key Features:

  • Low Noise Performance: With a noise voltage of just 2.5nV/√Hz at 1kHz, the LT1124 ensures that signal integrity is maintained, minimizing noise-related issues in sensitive applications.
  • High Speed: A slew rate of 4.5V/µs and a gain bandwidth product of 20MHz enable the LT1124 to handle high-frequency signals with ease, making it suitable for fast-operating systems.
  • Precision Specifications: Offset voltage of just 50µV and low drift over temperature ensure consistent performance and reliability across a range of operating conditions.
  • Stable with Capacitive Loads: The LT1124 is designed to be stable with capacitive loads up to 1000pF, which is beneficial in applications with long cable runs or those that interface with capacitive sensors.

Applications:

  • Professional Audio Equipment
  • Active Filters
  • Fast Amplifiers
  • Medical Instrumentation
  • Test Equipment
  • Buffer Amplifiers

The LT1124 is available in dual and quad versions, giving designers the flexibility to choose the appropriate configuration for their specific needs. The dual version comes in 8-lead PDIP and SO packages, while the quad version is available in 14-lead plastic SO packages. Both versions can operate over a wide supply range of ±2.5V to ±15V, accommodating various power supply designs.

With its combination of low noise, high speed, and precision, the LT1124 from Linear Technology stands out as a superior choice for applications where the quality of the operational amplifier is critical to the overall system performance.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2894 $58.0258
17+ $6.8018 $115.6306
27+ $6.5893 $177.9111
37+ $6.3768 $235.9416
47+ $6.1642 $289.7174
63+ $5.5267 $348.1821
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess