EN
  • EN
  • DE

LT1129CQ#PBF

Part No LT1129CQ#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.7A 5DDPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 3.8V
Maximum Output Voltage 30V
Dropout Voltage-Max 0.7V @ 700mA
Output Current 700mA
Operating Supply Current 70μA to 90mA
PSRR 64dB (120Hz)
Control Features Enable
Protection Features Over Temperature, Reverse Polarity
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 3.8 V to 30 V
Voltage - Dropout (Typical) 0.45V @ 700mA
Mounting SMD (SMT)
Case / Package 5-DDPAK
Win Source Part Number 020223-LT1129CQ#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1129CQ#PBF CAD Model

Description

Product Overview: LT1129CQ#PBF

The LT1129CQ#PBF is a high-performance low dropout (LDO) linear regulator from Linear Technology, designed to deliver continuous output current up to 700mA with a minimal voltage drop. This regulator is notable for its low quiescent current, making it an excellent choice for battery-powered applications where power efficiency is crucial.

Key Features

  • Output Current: Capable of providing up to 700mA of continuous output current, the LT1129CQ#PBF is well-suited for a wide range of applications, from powering sensitive analog circuits to microprocessors.
  • Low Dropout Voltage: The device features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, which is particularly beneficial in battery-operated devices where maximizing the usage of the available voltage is important.
  • Adjustable Output: With the ability to adjust the output voltage from 3.8V down to 1.22V using external resistors, the LT1129CQ#PBF offers design flexibility to cater to various applications and requirements.
  • Low Quiescent Current: The regulator's quiescent current is exceptionally low, which significantly extends battery life in portable applications by reducing the amount of power consumed when in standby mode.
  • Thermal Protection: It includes built-in thermal shutdown protection that safeguards the device against overheating, enhancing its reliability and longevity.
  • Stability: The LT1129CQ#PBF remains stable with output capacitors as low as 10μF, making it compatible with modern low-ESR capacitors.

Applications

This versatile LDO is suitable for various applications, including but not limited to:

  • Portable electronics
  • Automotive power supplies
  • Industrial equipment
  • Embedded systems
  • Microprocessor supply

Package and Quality

The LT1129CQ#PBF comes in a 5-lead TO-220 package, which is known for its robustness and ability to dissipate heat effectively. Additionally, the product adheres to Linear Technology's high standards for quality and reliability, ensuring performance in even the most demanding environments.

For designers looking for a reliable and efficient voltage regulation solution, the LT1129CQ#PBF stands out as an excellent choice with its combination of low dropout performance, flexibility, and power-saving features.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1428 $55.7140
11+ $9.1429 $100.5719
17+ $8.8571 $150.5707
24+ $8.5714 $205.7136
31+ $8.2857 $256.8567
41+ $7.4286 $304.5726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,360 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess