EN
  • EN
  • DE

LT1138ACNW

Part No LT1138ACNW
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description Advanced Low Power 5V RS232 Drivers/Receivers with Small Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205201-LT1138ACNW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1138ACNW CAD Model

Description

Introducing the LT1138ACNW from Linear Technology

The LT1138ACNW is a high-performance, low-power, triple driver/quad receiver RS232 transceiver from the renowned manufacturer Linear Technology. This component is specifically designed to meet the stringent requirements of EIA/TIA-232-F standards and is suitable for a variety of applications that require reliable serial communication.

Robust Design and Features

The LT1138ACNW is equipped with an array of features that ensure its reliability and efficiency in operation. It boasts a 5V single supply voltage, which simplifies the power design for the system. The transceiver is capable of operating at data rates up to 120 kbps, providing the speed needed for most serial communication tasks.

One of the key features of the LT1138ACNW is its low power shutdown mode, which reduces the supply current to 10µA, making it an excellent choice for power-sensitive applications. Additionally, its driver output and receiver input are protected against ±10kV ESD strikes, ensuring robust performance in environments where static discharge may be a concern.

Flexible Application Range

This RS232 transceiver is suitable for a diverse range of applications, including portable computing, low-power modems, and interface translation. Its small footprint and low power consumption make it ideal for portable devices, while its high ESD tolerance ensures reliability in industrial and commercial environments.

Reliable Communication

The LT1138ACNW ensures reliable communication with its three drivers and four receivers. This configuration allows for the full-duplex transmission of data, which is essential for many modern communication protocols. The device's enhanced electrostatic discharge protection also ensures that the data integrity is maintained even in harsh electrical environments.

Easy Integration

Integrating the LT1138ACNW into your design is straightforward, thanks to its industry-standard 24-pin wide-body DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit) packages. This makes it compatible with a wide range of PCB layouts and existing designs, minimizing the need for extensive redesigns.

In summary, the LT1138ACNW from Linear Technology is a versatile, robust, and reliable RS232 transceiver that offers the performance and features necessary for a wide variety of applications. Its low power consumption, high data rate capability, and ESD protection make it a top choice for engineers and designers looking for a dependable serial communication solution.

You May Also Be Interested in

Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess