EN
  • EN
  • DE

LT1147CS8-3.3

Part No LT1147CS8-3.3
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 93117-LT1147CS8-3.3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1147CS8-3.3 CAD Model

Description

Product Overview: LT1147CS8-3.3

The LT1147CS8-3.3 is a high-performance step-down switching regulator from Linear Technology, designed to meet the stringent requirements of complex electronic systems. With its fixed voltage output of 3.3 volts, this regulator is an ideal choice for powering logic circuits, microcontrollers, and other digital systems that require a stable and efficient power supply.

Key Features

  • High Efficiency: The LT1147CS8-3.3 boasts a high efficiency that minimizes heat generation, making it suitable for applications with limited cooling options.
  • Low Dropout Voltage: Its low dropout voltage ensures that the regulator maintains a consistent output even when the input voltage is close to the output voltage, which is critical for battery-operated devices.
  • Adjustable Switching Frequency: The device features an adjustable switching frequency, allowing designers to optimize the regulator for size, efficiency, or output ripple.
  • Stable with Low ESR Capacitors: The LT1147CS8-3.3 is stable with low ESR capacitors, broadening the range of usable components and potentially reducing the overall cost of materials.

Applications

The versatility of the LT1147CS8-3.3 makes it suitable for a wide range of applications, including:

  • Portable Devices
  • Embedded Systems
  • Networking Equipment
  • Industrial Controls
  • Automotive Electronics

Technical Specifications

The LT1147CS8-3.3 is packaged in an 8-lead SOIC package and has several technical highlights:

  • Fixed 3.3V Output Voltage
  • Wide Input Voltage Range
  • Adjustable Switching Frequency up to 500kHz
  • Thermal Overload Protection
  • Current Mode Operation for Excellent Line and Load Transient Response

In summary, the LT1147CS8-3.3 from Linear Technology is a reliable and efficient solution for a wide array of power supply needs. Its robust design and flexible features make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Texas Instruments
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Texas Instruments
Lowest to $10.3783
Intel
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $0.1617
Leshan Radio
Switching diode
Lowest to $0.0092
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2851 $59.9914
33+ $3.5158 $116.0214
51+ $3.4061 $173.7111
71+ $3.2964 $234.0444
91+ $3.1866 $289.9806
122+ $2.8563 $348.4686
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess