EN
  • EN
  • DE

LT1167ACN8#PBF

Part No LT1167ACN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP INSTR 1MHZ 8DIP / INST Amp Single ±18V Automotive 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type Instrumentation
Number of Circuits 1
SR - Slew Rate 1.2 V/μs
GBP - Gain Bandwidth Product 1MHz
Current - Input Bias 50pA
Voltage - Input Offset 15μV
Operating Supply Current 900μA
Output Current per Channel 27mA
Dual Supply Voltage (±) 4.6 V ~ 36 V, ±2.3 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780268-LT1167ACN8#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1167
Introduction Date December 11, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1167ACN8#PBF CAD Model

Description

The LT1167ACN8#PBF is a high-performance instrumentation amplifier from Linear Technology that boasts precision, ease of use, and versatility. This amplifier is designed to simplify the task of creating a precise, gain-controlled circuit by using a single external resistor. Its unique design allows for a gain range of 1 to 10,000, which can be set by a single resistor, making it a highly flexible solution for a wide range of applications.

The LT1167 features exceptionally low input offset voltage, input offset voltage drift, and input noise, making it ideal for high-precision applications where stability and accuracy are paramount. The low noise of 8nV/√Hz at 1kHz ensures a clean signal amplification, which is crucial in sensitive measurement and data acquisition systems.

Another advantage of the LT1167ACN8#PBF is its low total harmonic distortion (THD) and excellent CMRR (Common Mode Rejection Ratio) without the need for external trim pots, which simplifies design and enhances reliability. This makes it suitable for high-fidelity applications such as audio processing, medical instrumentation, and industrial process controls where signal integrity is critical.

The device operates with power supplies ranging from ±2.3V to ±18V, providing design flexibility and making it compatible with a variety of analog power systems. The LT1167ACN8#PBF is available in an 8-lead PDIP package, ensuring easy integration into a wide range of electronic assemblies.

In summary, the LT1167ACN8#PBF from Linear Technology is a top-of-the-line instrumentation amplifier that offers a single resistor gain setting, high precision, low noise, and excellent linearity. Its robust design and flexible power supply requirements make it a go-to choice for designers seeking to optimize their sensor interface, data acquisition systems, and other precision applications.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess