EN
  • EN
  • DE

LT1170HVCQ#PBF

Part No LT1170HVCQ#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG INV ADJ DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Cuk, Flyback, Forward Converter
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 60V
Nominal Output Voltage (Min/Fixed) 1.244V
Maximum Output Voltage 75V (Switch)
Output Current 5A (Switch)
Frequency - Switching 100kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 100°C (TJ)
Mounting SMD (SMT)
Case / Package 5-DDPAK
Win Source Part Number 1057944-LT1170HVCQ#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1170HVCQ#PBF CAD Model

Description

LT1170HVCQ#PBF - High Efficiency Switching Regulator

The LT1170HVCQ#PBF is a versatile and robust switching regulator from Linear Technology, designed to cater to a wide range of power supply applications. This high-performance component is engineered to provide efficient voltage regulation with a minimal number of external components, making it ideal for compact and reliable power solutions.

Key Features:

  • High Efficiency: Capable of converting efficiency levels up to 90%, the LT1170HVCQ#PBF is optimized for power conservation, making it suitable for battery-powered and energy-sensitive applications.
  • Wide Input Voltage Range: With an input voltage range from 3V to 60V, this regulator accommodates a broad spectrum of power sources, from low-voltage batteries to higher voltage rails.
  • Adjustable Switching Frequency: The switching frequency can be set anywhere from 100kHz to 200kHz, allowing designers to balance efficiency and component size.
  • High Output Power: The LT1170HVCQ#PBF can deliver output power up to 5W without a heat sink, and much higher power levels with appropriate heat sinking, making it highly adaptable to various power requirements.
  • Robust Protection Features: It includes protection mechanisms such as cycle-by-cycle current limiting and thermal shutdown, providing a safeguard against overcurrent and overheating conditions.

Applications:

The LT1170HVCQ#PBF is suitable for a multitude of applications, including but not limited to:

  • Telecommunications Systems
  • Automotive Power Supplies
  • Portable Electronic Devices
  • Industrial Power Systems
  • Battery Charging Circuits

Package and Quality:

The LT1170HVCQ#PBF is available in a 5-lead TO-220 package, which is designed for easy mounting and heat dissipation. This package ensures that the regulator can handle higher power levels while maintaining a compact footprint. The product adheres to Linear Technology's stringent quality standards, ensuring reliable performance in demanding environments.

With its combination of efficiency, flexibility, and reliability, the LT1170HVCQ#PBF switching regulator is an excellent choice for designers looking to create high-performance power supply circuits across a wide range of industries.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.1937 $80.3874
4+ $32.9794 $131.9176
5+ $31.9488 $159.7440
7+ $30.9182 $216.4274
9+ $29.8876 $268.9884
12+ $26.7958 $321.5496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess