EN
  • EN
  • DE

LT1173CN8

Part No LT1173CN8
Manufacturer Linear Technology
Description Micropower DC/DC Converter Adjustable and Fixed 5V, 12V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205262-LT1173CN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1173CN8 CAD Model

Description

The LT1173CN8 is a versatile and compact DC/DC converter IC from Linear Technology, designed to cater to a wide range of power management applications. This highly efficient device is capable of step-up, step-down, and inverting power conversion, making it a flexible solution for various electronic devices and systems.

Key Features:

  • Versatility: With its ability to perform step-up, step-down, and inverting operations, the LT1173CN8 is suitable for applications requiring multiple power conversion topologies.
  • Adjustable Output Voltage: The output voltage can be set to a desired level using external resistors, offering design flexibility to meet specific requirements.
  • Low Quiescent Current: Its low quiescent current makes it ideal for battery-powered applications, extending the battery life and improving efficiency.
  • High Switching Frequency: The device operates at a high switching frequency, which allows for the use of smaller, less expensive inductors and capacitors, reducing the overall footprint and cost of the power supply design.
  • Thermal Protection: The LT1173CN8 includes thermal shutdown to protect the device under extreme operating conditions.
  • Current Limiting: Built-in current limiting provides protection against overload and short-circuit conditions, enhancing the durability and reliability of the device.

Applications:

  • Portable Devices
  • Battery-Powered Equipment
  • Power Supply Modules
  • Industrial Controls
  • Automotive Power Supplies

The LT1173CN8 comes in an 8-pin PDIP package, which is conducive to standard PCB layout practices. Its robust design and comprehensive feature set make it a go-to choice for engineers and designers looking to create efficient and reliable power supplies for their electronic projects.

Linear Technology's commitment to high-quality components ensures that the LT1173CN8 meets the stringent demands of modern electronic applications, providing a reliable and cost-effective solution for a wide array of power conversion challenges.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7082 $59.3312
38+ $3.0425 $115.6150
59+ $2.9475 $173.9025
81+ $2.8524 $231.0444
105+ $2.7574 $289.5270
141+ $2.4721 $348.5661
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess