EN
  • EN
  • DE

LT1175IQ#PBF

Part No LT1175IQ#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO NEG ADJ 0.5A 5DDPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage -20V
Nominal Output Voltage (Min/Fixed) -3.8V
Maximum Output Voltage -19.3V
Dropout Voltage-Max 0.7V @ 500mA
Output Current 500mA
Operating Supply Current 80μA
Control Features Current Limit, Enable
Protection Operating Temperature -40°C to 85°C
Regulator Topology Negative Adjustable
Output Voltage -3.8 V to -19.3 V
Voltage - Dropout (Typical) 0.5V @ 500mA
Mounting SMD (SMT)
Case / Package 5-DDPAK
Win Source Part Number 072227-LT1175IQ#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1175IQ#PBF CAD Model

Description

Product Overview: LT1175IQ#PBF

The LT1175IQ#PBF is a high-performance negative low dropout regulator designed and manufactured by Linear Technology, now part of Analog Devices. This robust voltage regulator is specifically crafted to deliver a consistent and reliable performance for a wide range of applications requiring negative voltage regulation. With its advanced design, the LT1175IQ#PBF ensures stability and efficiency, making it an ideal choice for demanding environments.

Key Features

  • Low Dropout Voltage: The device offers a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage, thus improving system efficiency and battery life in portable applications.
  • Adjustable Output: It provides an adjustable output from -2.5V to -20V, which allows for flexibility in a wide range of applications, giving designers the freedom to set the output voltage to their specific requirements using external resistors.
  • High Output Current: Capable of delivering up to 500mA of output current, the LT1175IQ#PBF can support applications with higher power demands without compromising performance.
  • Thermal Protection: The regulator includes built-in thermal protection that safeguards the device against excessive temperature and potential damage, ensuring long-term reliability.
  • Low Quiescent Current: With a low quiescent current of only 500µA (operating) and 10µA (in shutdown), it is highly suitable for battery-powered and energy-sensitive applications.

Applications

The LT1175IQ#PBF is versatile and can be used in various applications, including:

  • Battery-powered devices
  • Automotive electronics
  • Portable instrumentation
  • Power supplies
  • Linear regulators replacement

Product Specifications

Encased in a robust 5-lead TO-220 package, the LT1175IQ#PBF is designed to withstand challenging conditions while maintaining its performance. The operating temperature range from -40°C to 125°C ensures reliability across a broad spectrum of environments.

Conclusion

With its combination of features such as low dropout voltage, adjustable output, high output current, thermal protection, and low quiescent current, the LT1175IQ#PBF from Linear Technology is a highly reliable and efficient solution for negative voltage regulation needs in a variety of electronic applications.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.8347 $50.5041
8+ $13.8131 $110.5048
12+ $13.3814 $160.5768
16+ $12.9498 $207.1968
20+ $12.5181 $250.3620
27+ $11.2231 $303.0237
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess