EN
  • EN
  • DE

AT22V10B-10JC

Part No AT22V10B-10JC
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1017988-AT22V10B-10JC
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT22V10B-10JC CAD Model

Description

The AT22V10B-10JC is a high-performance CMOS Programmable Logic Device (PLD) manufactured by Microchip Technology. This device is part of the Atmel SPLD (Simple Programmable Logic Device) family and is designed to meet the requirements of high-speed logic design. With its versatile architecture and easy programmability, the AT22V10B-10JC is suitable for a wide range of applications in various industries.

Key Features

  • High-Speed Performance: The AT22V10B-10JC operates with a speed grade of 10ns, ensuring fast response times for critical applications.
  • Programmability: It is user-programmable, allowing designers to tailor the logic functions to their specific needs using industry-standard programming tools.
  • CMOS Technology: Built on CMOS technology, this device offers low power consumption, making it ideal for power-sensitive designs.
  • Electrically Erasable: The logic device is electrically erasable and reprogrammable, providing flexibility and ease of use during the development process and in-field updates.
  • High-Density Design: With its high-density layout, the AT22V10B-10JC can replace multiple TTL or CMOS logic packages, reducing board space and system complexity.
  • Wide Operating Voltage: It supports a wide operating voltage range, accommodating various system-level requirements.
  • Temperature Range: The device is specified for the industrial temperature range, making it reliable in extreme conditions.

Applications

The AT22V10B-10JC is versatile and can be used in a variety of applications, including:

  • Automotive systems
  • Industrial control systems
  • Telecommunications
  • Consumer electronics
  • Data processing
  • Medical devices

Package Information

The AT22V10B-10JC is available in a 28-pin PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint and robust physical protection for the device.

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the AT22V10B-10JC is no exception. It is manufactured to stringent standards, ensuring consistent performance and longevity in a wide range of operating conditions.

You May Also Be Interested in

TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Sony
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess