EN
  • EN
  • DE

MAX5859AEXW+D

Part No MAX5859AEXW+D
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC INTEGRATED CIRCUIT / Bit Digital to Analog Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Mfr Maxim Integrated
Series *
Package Tube
Product Status Obsolete
Base Product Number MAX585
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN OBSOLETE
Standard Package 1 pcs
Win Source Part Number 1382790-MAX5859AEXW+D
Ultra Librarian 3D Model Ultra Librarian MAX5859AEXW+D CAD Model

Description

The MAX5859AEXW+D from Maxim Integrated is a high-performance, multi-channel digital-to-analog converter (DAC) designed for advanced communication systems and signal processing applications. This precision DAC is part of Maxim Integrated's robust portfolio of integrated circuits that deliver exceptional performance and reliability.

Key Features

  • High-Speed Operation: The MAX5859AEXW+D is capable of operating at high speeds, making it suitable for applications requiring fast data throughput and real-time signal processing.
  • Multiple Output Channels: This DAC features multiple output channels, offering design flexibility and the ability to drive several signals simultaneously.
  • High Resolution: With its high-resolution output, the MAX5859AEXW+D ensures precise signal reproduction, which is critical in applications where signal fidelity is paramount.
  • Low Power Consumption: Maxim Integrated has designed this DAC to consume minimal power, which helps to reduce the overall power budget of the system it is integrated into.
  • Advanced Interface Options: The device supports advanced digital interfaces for seamless integration with a wide range of microcontrollers, DSPs, and other digital systems.

Applications

The MAX5859AEXW+D is ideal for a variety of applications, including but not limited to:

  • Wireless communication infrastructure
  • Base station equipment
  • Instrumentation and test equipment
  • High-speed data acquisition systems
  • Professional audio equipment

Technical Specifications

The MAX5859AEXW+D boasts a comprehensive set of technical specifications that ensure its suitability for demanding applications:

  • Resolution: High-resolution digital-to-analog conversion
  • Channels: Multiple independent DAC channels
  • Interface: Compatible with advanced digital interfaces
  • Package: Available in a robust package suitable for various mounting techniques

In conclusion, the MAX5859AEXW+D from Maxim Integrated is a versatile and powerful DAC solution that offers high-speed performance, multiple channels, and low power consumption, making it an excellent choice for engineers and designers looking to enhance their high-fidelity signal processing and communication systems.

You May Also Be Interested in

Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Intersil
Lowest to $7.1344

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2813 $62.5626
5+ $25.6666 $128.3330
7+ $24.8646 $174.0522
10+ $24.0626 $240.6260
13+ $23.2605 $302.3865
17+ $20.8542 $354.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 336 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess