EN
  • EN
  • DE

LT1182CS

Part No LT1182CS
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC SW REG CCFL/LCD CONTRST16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Converter, CCFL, LCD
Voltage - Input 3 V to 30 V
Number of Outputs 1
Temperature Range - Operating 0°C to 100°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 072234-LT1182CS
Ultra Librarian 3D Model Ultra Librarian LT1182CS CAD Model

Description

Introducing the LT1182CS from Linear Technology

The LT1182CS is a versatile and high-performance dual low noise, switched-capacitor voltage doubler/inverter designed by Linear Technology. This innovative component is housed in a compact 16-pin narrow SO package, making it an ideal choice for space-constrained applications. The LT1182CS is engineered to provide a simple and efficient solution for generating a regulated output voltage from a lower input voltage with minimal external components.

Key Features

  • Switched-Capacitor Design: The LT1182CS utilizes a switched-capacitor voltage converter topology, which allows for efficient voltage doubling or inversion without the need for inductors, thereby reducing noise and simplifying the circuit design.
  • Low Noise Operation: With its advanced design, the LT1182CS boasts low output ripple and noise characteristics, making it suitable for sensitive electronic applications where power supply noise must be minimized.
  • High Efficiency: The device is capable of delivering high efficiency, which is essential for battery-powered and energy-saving applications.
  • Wide Input Voltage Range: It operates over a wide input voltage range, accommodating various power sources and ensuring flexibility across different system designs.
  • Adjustable Output Voltage: The output voltage can be easily adjusted by connecting external resistors to the feedback pin, providing designers with the flexibility to tailor the output to specific requirements.
  • Thermal Protection: The LT1182CS includes thermal shutdown protection, enhancing the reliability and longevity of the device by preventing damage due to overheating.

Applications

The LT1182CS is an excellent choice for a range of applications, including:

  • Portable electronics
  • Battery-powered devices
  • Negative voltage generation in single-supply systems
  • Operational amplifier power supplies
  • Flash memory programming

With its dual functionality, the LT1182CS can be configured either as a voltage doubler to produce a positive output voltage or as an inverter for generating a negative output voltage from a positive input. This dual-mode operation, combined with its low noise and high efficiency, makes the LT1182CS a versatile power management solution for designers looking to enhance their electronic products.

Overall, the LT1182CS from Linear Technology stands out as a robust and reliable component that simplifies power supply design while maintaining high performance, making it a top choice for engineers and product designers alike.

You May Also Be Interested in

Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043
Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
STMicroelectronics
IC REG CTRL VR11.1 3OUT 48VFQFPN
Lowest to $2.6900
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
STMicroelectronics
IC REG CTRLR VR10 4OUT 64TQFP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0367 $50.1835
13+ $8.2353 $107.0589
19+ $7.9779 $151.5801
26+ $7.7206 $200.7356
34+ $7.4632 $253.7488
45+ $6.6912 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess