EN
  • EN
  • DE

UCC3882DWTR-1

Part No UCC3882DWTR-1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR INTEL 1OUT 28SOIC / - Controller, Intel VID code Voltage Regulator IC 1 Output 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Applications Controller, Intel VID code
Voltage - Input 5V, 12V
Number of Outputs 1
Voltage - Output 1.8V ~ 2.05V, 2.1V ~ 3.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number UCC388
Standard Package 1,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 938086-UCC3882DWTR-1
Ultra Librarian 3D Model Ultra Librarian UCC3882DWTR-1 CAD Model

Description

Introducing the UCC3882DWTR-1 from Texas Instruments

The UCC3882DWTR-1 is a state-of-the-art power management integrated circuit (IC) developed by the renowned Texas Instruments. This IC is designed to enhance the efficiency and reliability of power supply systems across a diverse range of applications. With its advanced features and robust design, the UCC3882DWTR-1 is ideal for engineers looking to optimize their power management solutions.

Key Features

  • Programmable Output: The UCC3882DWTR-1 offers a programmable output voltage, providing flexibility for different power requirements and enabling its use in a wide array of electronic devices.
  • High Efficiency: This IC is engineered for high efficiency, reducing power loss and heat generation, which is crucial for maintaining the longevity and reliability of electronic components.
  • Low Quiescent Current: It features a low quiescent current that minimizes standby power consumption, making it an excellent choice for energy-sensitive applications.
  • Power Good Output: The inclusion of a 'power good' output signal allows for easy monitoring of system status, ensuring that downstream components are protected from power-related anomalies.

Applications

The versatility of the UCC3882DWTR-1 means it is well-suited for a variety of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Telecommunication equipment
  • Computer systems and servers
  • Industrial control systems

Package and Availability

The UCC3882DWTR-1 comes in a thermally efficient, surface-mount SOIC-16 package, ensuring easy integration into PCB designs. Its tape and reel packaging facilitates automated assembly processes, making it a convenient option for mass production scenarios.

As with all Texas Instruments products, the UCC3882DWTR-1 is backed by comprehensive technical support and documentation, ensuring that engineers have access to all the resources they need to successfully incorporate this IC into their designs. With its combination of performance, flexibility, and support, the UCC3882DWTR-1 is an excellent choice for your next power management project.

You May Also Be Interested in

ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6579 $50.5001
46+ $2.1809 $100.3214
71+ $2.1127 $150.0017
98+ $2.0446 $200.3708
127+ $1.9764 $251.0028
170+ $1.7720 $301.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,910 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess