Products specifications

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Converter, CCFL
Voltage - Input 3 V to 30 V
Number of Outputs 1
Temperature Range - Operating 0°C to 100°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 302545-LT1184FCS #TR
Ultra Librarian 3D Model Ultra Librarian LT1184FCS #TR CAD Model

Description

The LT1184FCS#TR is a high-performance, low-dropout linear regulator designed and manufactured by Linear Technology. It is a part of their reliable and robust product line, offering a stable and efficient power supply solution for a diverse range of applications. This regulator is specifically engineered to meet the needs of systems requiring a low voltage drop and fast transient response.

Key Features

  • High Current Capability: The LT1184FCS#TR is capable of delivering up to 3A of continuous output current, making it suitable for high-power applications.
  • Low Dropout Voltage: It features a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage, thereby maximizing battery life in portable devices.
  • Fast Transient Response: This regulator provides a quick response to load changes, maintaining output voltage stability and protecting downstream components.
  • Adjustable Output: The output voltage can be set from 2.5V to 7V with a simple external resistor divider, offering flexibility for various design requirements.
  • Thermal Protection: The device includes built-in thermal shutdown protection to prevent damage from overheating.
  • Stable with Low ESR Capacitors: The LT1184FCS#TR remains stable with low equivalent series resistance (ESR) capacitors, which reduces the size and cost of the output filter.

Applications

The LT1184FCS#TR is ideal for a wide range of applications, including but not limited to:

  • Microprocessor and microcontroller supplies
  • Power supplies for DSPs and FPGAs
  • Battery-powered equipment
  • Linear power supplies
  • Post-regulation for switching supplies

Product Details

The LT1184FCS#TR comes in a compact surface-mount package, which is well-suited for space-constrained applications. It is also characterized by its part number suffix 'TR', which indicates that the product is provided in tape and reel packaging suitable for automated assembly processes. With its combination of features, the LT1184FCS#TR is an excellent choice for designers looking for a high-quality power regulation solution.

Note: Before integrating the LT1184FCS#TR into your design, please refer to the manufacturer's datasheet for full specifications and application guidelines to ensure proper usage.

You May Also Be Interested in

STMicroelectronics
IC LNB CTRL STEP-UP I2C 24VFQFPN
Lowest to $5.2156
ECAD model for LNBH25PQR
STMicroelectronics
IC CONTROL/LNB SUPPLY 20PWRSOIC
Lowest to $54.8383
ECAD model for LNBH21PD
Renesas Electronics America
MULTI-PHASE IMVP9 32LD 4X4 TQFN / - Voltage Regulator IC Output
Lowest to $1.4474
ECAD model for ISL95860HRTZ-T
STMicroelectronics
IC LNB SUPPLY & CONTROL SPAK-7
Lowest to $6.7947
ECAD model for LNBP8K7-R
ON Semiconductor
IC REG CTRLR VRM8.5 1OUT 24SOP
Need more? Email Us
ECAD model for FAN5059M
STMicroelectronics
Need more? Email Us
ECAD model for LNBH231B
Linear Technology
IC LDO REGULATOR 7A ADJ 5DDPAK
Lowest to $47.2979
ECAD model for LT1580IQ#TRPBF
Renesas Electronics America
Dual 4-Phase + 1-Phase PWM Controller for VR12/IMVP7 Applications | IC REG IMVP-7 VR12 2OUT 48QFN
Lowest to $1.3181
ECAD model for ISL6364CRZ
STMicroelectronics
IC CONTROL/LNB SUPP DL 36PWRSOIC
Lowest to $7.5051
ECAD model for LNBH221PD-TR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.8922 $71.1376
18+ $7.2959 $131.3262
28+ $7.0682 $197.9096
38+ $6.8405 $259.9390
49+ $6.6129 $324.0321
66+ $5.9286 $391.2876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,900 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention