EN
  • EN
  • DE

MIC5164YMM-TR

Part No MIC5164YMM-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR DDR3 1OUT 10MSOP / - Controller, DDR3, GDDR3/4/5 Voltage Regulator IC 1 Output 10-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Microchip Technology
Package Tape & Reel
Applications Controller, DDR3, GDDR3/4/5
Voltage - Input 1.35V ~ 6V
Number of Outputs 1
Voltage - Output Programmable
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number MIC5164
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1351830-MIC5164YMM-TR
Ultra Librarian 3D Model Ultra Librarian MIC5164YMM-TR CAD Model

Description

Overview of MIC5164YMM-TR from Microchip Technology

The MIC5164YMM-TR is an advanced voltage regulator IC designed by Microchip Technology, known for its high efficiency and reliability in a wide range of applications. This product is particularly suited for portable electronic devices where power consumption and space are critical considerations.

Key Features

  • Adjustable Output: The MIC5164YMM-TR offers an adjustable output voltage, giving designers the flexibility to use the same part for different voltage requirements.
  • High Efficiency: With its high-efficiency operation, this voltage regulator minimizes power loss, making it ideal for battery-powered applications.
  • Low Dropout: The low dropout feature ensures that the regulator maintains a stable output even when the input-to-output differential is very small, which is crucial for maximizing battery life.
  • Thermal and Overcurrent Protection: Built-in thermal and overcurrent protection mechanisms safeguard the device and the system it powers, enhancing reliability and longevity.
  • Power Good Output: This feature provides a status signal to indicate when the output voltage is within regulation, which is useful for power sequencing and monitoring.
  • Compact Package: The MIC5164YMM-TR comes in a space-saving MSOP-8 package, making it suitable for compact PCB layouts.

Applications

The versatility of the MIC5164YMM-TR allows it to be used in a broad spectrum of applications, including:

  • Portable and battery-powered devices
  • Wireless communication equipment
  • Personal digital assistants (PDAs) and smartphones
  • Laptop computers and peripherals
  • Portable media players

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC5164YMM-TR is no exception. It is designed to meet the stringent requirements of various industries, ensuring dependable performance in even the most demanding situations.

Ordering Information

The "TR" suffix in the part number MIC5164YMM-TR indicates that the device is provided in tape and reel packaging, which is suitable for automated assembly processes. This packaging option facilitates efficient handling and manufacturing, leading to shorter lead times and reduced costs.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the datasheet and support documentation available on the Microchip Technology website.

You May Also Be Interested in

Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess