EN
  • EN
  • DE

SC33908NAE

Part No SC33908NAE
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Regulators - Special Purpose
Description SC33908NAE / * Voltage Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr NXP
Series *
Package Bulk
Product Status Obsolete
Base Product Number SC33
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 893780-SC33908NAE
Ultra Librarian 3D Model Ultra Librarian SC33908NAE CAD Model

Description

The SC33908NAE, from NXP Semiconductors, is a cutting-edge integrated circuit designed for automotive applications. This robust component is part of NXP's broad portfolio of products that cater to the demanding requirements of the automotive industry, ensuring high reliability and performance in a variety of vehicular systems.

Key Features

  • High Integration: The SC33908NAE is a highly integrated device that combines multiple functions into a single chip, which helps to reduce the overall component count and system complexity.
  • Power Management: It is equipped with sophisticated power management capabilities, ensuring efficient power distribution and conservation across automotive subsystems.
  • Communication Interfaces: The device includes multiple communication interfaces such as CAN, LIN, and SPI, facilitating seamless integration with other components within the automotive communication network.
  • Enhanced Security: With the increasing focus on automotive cybersecurity, the SC33908NAE incorporates advanced security features to protect against unauthorized access and tampering.
  • Automotive Grade: It is designed to meet the stringent AEC-Q100 automotive quality standards, which ensures operation under extreme temperature ranges and resilience to harsh environmental conditions typical in automotive settings.

Applications

The SC33908NAE is ideal for a wide array of automotive applications, including but not limited to:

  • Body control modules
  • Advanced driver-assistance systems (ADAS)
  • Powertrain and engine management systems
  • Infotainment and telematics systems

Why Choose SC33908NAE?

Choosing the SC33908NAE for your automotive systems means opting for a product that brings together performance, integration, and security. NXP's commitment to quality ensures that this device not only meets the current demands of automotive electronics but is also prepared for the future challenges of the industry. Whether you are developing sophisticated control units or ensuring the efficient operation of vehicle subsystems, the SC33908NAE is a reliable and future-proof choice that can elevate the performance and safety of automotive applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess