EN
  • EN
  • DE

MAX6301CSA+

Part No MAX6301CSA+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISORY CIRC 5V LP 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 2.8 ms Minimum
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 021903-MAX6301CSA+
Ultra Librarian 3D Model Ultra Librarian MAX6301CSA+ CAD Model

Description

Maxim Integrated's MAX6301CSA+ Watchdog Timer

The MAX6301CSA+ is a sophisticated watchdog timer integrated circuit designed and manufactured by Maxim Integrated. This highly reliable component is engineered to enhance system stability by monitoring the proper operation of microprocessors (µPs) and microcontrollers (µCs). It serves as an essential safeguard against system failures that could be caused by software errors, hardware malfunctions, or other unforeseen operational glitches.

This watchdog timer is encapsulated in a compact 8-pin SOIC package, making it suitable for space-constrained applications. The MAX6301CSA+ is characterized by its low power consumption, which is a critical feature for battery-operated devices and energy-efficient systems. Operating over a wide voltage range of 4.5V to 5.5V, this component is versatile enough to be integrated into a diverse array of electronic products.

One of the key features of the MAX6301CSA+ is its programmable watchdog timeout period. This allows designers to set the duration of the watchdog timer according to the specific requirements of their system, ensuring optimal monitoring intervals. The device also includes a manual reset input, providing an additional layer of control for system resets.

The MAX6301CSA+ boasts a robust set of features that make it an ideal choice for critical system monitoring in various applications. These include industrial control systems, automotive electronics, medical devices, and communication infrastructure. Its ability to automatically reset a µP in the event of a hang-up or software failure is crucial in maintaining the overall reliability and safety of these systems.

For ease of implementation, the MAX6301CSA+ is fully compatible with standard logic levels, and its open-drain reset output can be interfaced directly with µPs and µCs. Additionally, Maxim Integrated provides comprehensive technical support for this component, including detailed datasheets, application notes, and design resources to assist engineers in integrating the MAX6301CSA+ into their designs seamlessly.

In summary, the MAX6301CSA+ watchdog timer from Maxim Integrated is a high-quality, reliable solution for system monitoring and protection. Its programmability, low power consumption, and compact form factor make it an excellent choice for enhancing the operational stability of a wide range of electronic systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $12.2961
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.3897
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.4137

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7334 $51.9346
45+ $2.2428 $100.9260
70+ $2.1728 $152.0960
96+ $2.1027 $201.8592
123+ $2.0326 $250.0098
165+ $1.8223 $300.6795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,030 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess