EN
  • EN
  • DE

2SA1346-SSH-AC

Part No 2SA1346-SSH-AC
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description SMALL SIGNAL BIPOLAR TRANSISTOR / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 855028-2SA1346-SSH-AC
Ultra Librarian 3D Model Ultra Librarian 2SA1346-SSH-AC CAD Model

Description

The 2SA1346-SSH-AC is a high-performance PNP transistor developed by ON Semiconductor, a leading provider of semiconductor solutions. This transistor is designed for use in a variety of electronic applications, including audio frequency amplifiers and drivers utilizing complementary or quasi-complementary circuits.

Key Features

  • High Current Capacity: Capable of handling high levels of current, making it suitable for power amplification tasks.
  • Low Saturation Voltage: Offers efficient operation by minimizing voltage drop during saturation, leading to reduced power loss and improved performance.
  • Excellent Gain Characteristics: Provides stable gain over a wide range of operating conditions, which is essential for consistent amplifier performance.
  • Complementary PNP Type: The 2SA1346-SSH-AC is the PNP counterpart to NPN transistors, allowing for the creation of complementary or quasi-complementary circuits that are advantageous in audio applications.

Applications

The versatile nature of the 2SA1346-SSH-AC makes it suitable for a wide array of applications, particularly where high-quality audio performance is required. Some of the common applications include:

  • Audio Frequency Amplifiers
  • Driver Stages in Hi-Fi Amplifiers
  • Power Amplifiers
  • Signal Processing Circuits

Product Specifications

Parameter Value Collector-Emitter Voltage (VCEO) -120V Collector Base Voltage (VCBO) -120V Emitter Base Voltage (VEBO) -5V Collector Current (IC) -1A Power Dissipation (Pd) 20W Operating and Storage Junction Temperature Range -55 to +150°C

ON Semiconductor's commitment to quality ensures that the 2SA1346-SSH-AC transistor meets the rigorous standards required for electronic components. With its robust design and reliable performance, this transistor is an excellent choice for designers who require the best in audio amplification and signal processing.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess