EN
  • EN
  • DE

STFU15NM65N

Part No STFU15NM65N
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 12A TO220FP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 650 V 12A (Tc) 30W (Tc) Through Hole TO-220FP
Manufacturer STMicroelectronics
Series MDmesh™ II
Package Tube
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-220-3 Full Pack
Case / Package TO-220FP
Family Name STFU15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number -497-16109-5, 497-16109-5
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897972-STFU15NM65N
Ultra Librarian 3D Model Ultra Librarian STFU15NM65N CAD Model

Description

The STFU15NM65N is a state-of-the-art MDmesh™ N-channel MOSFET from STMicroelectronics, designed to meet the rigorous demands of today's high-efficiency power conversion applications. This advanced MOSFET is a testament to STMicroelectronics' commitment to providing innovative solutions that enhance energy savings and reduce environmental impact.

Key Features

  • Voltage Rating: With a drain-source voltage (V<sub>DS) of 650V, the STFU15NM65N is ideal for handling high-voltage operations, making it suitable for a wide range of power applications.
  • Low On-Resistance: The device boasts an ultra-low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in power conversion systems.
  • High Current Capability: The STFU15NM65N can support a continuous drain current (I<sub>D) of up to 11A, ensuring reliable performance even under high current conditions.
  • MDmesh™ Technology: Leveraging STMicroelectronics' proprietary MDmesh™ technology, the MOSFET offers exceptional switching performance, which is critical for reducing switching losses in applications such as switch-mode power supplies and LED lighting drivers.
  • Reduced Gate Charge: A low gate charge (Q<sub>g) minimizes the energy required to turn the transistor on and off, further enhancing the efficiency of the device.

Applications

The STFU15NM65N is versatile and can be used in a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • LED lighting solutions
  • Power adapters and chargers
  • Solar inverters
  • Uninterruptible power supplies (UPS)
  • High-efficiency DC-DC converters

Quality and Reliability

STMicroelectronics ensures that the STFU15NM65N MOSFET meets the highest quality and reliability standards. The product is subjected to rigorous testing and validation processes, guaranteeing performance and durability in even the most demanding conditions.

Whether you're developing power supplies, improving energy efficiency, or designing for robust power management, the STFU15NM65N from STMicroelectronics is an excellent choice that combines performance, efficiency, and reliability.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0505 $52.5250
120+ $0.8620 $103.4400
180+ $0.8351 $150.3180
250+ $0.8081 $202.0250
325+ $0.7812 $253.8900
430+ $0.7004 $301.1720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,135 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess