EN
  • EN
  • DE

2SB631E

Part No 2SB631E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description SMALL SIGNAL BIPOLAR TRANS PNP / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 1036807-2SB631E
Ultra Librarian 3D Model Ultra Librarian 2SB631E CAD Model

Description

ON Semiconductor 2SB631E PNP Transistor

The ON Semiconductor 2SB631E is a high-performance PNP bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This transistor is well-suited for switching and amplification purposes, offering a balance between high current capacity and voltage handling. It is a versatile component that can be used in various circuits, making it a staple in the electronics industry.

The 2SB631E features a robust maximum collector-emitter voltage (VCEO) of -60V, which allows it to handle significant voltage levels without succumbing to breakdown. Additionally, the transistor can support a collector current (IC) of up to -1A, making it capable of driving moderate loads in a circuit. The power dissipation (PD) of this device is rated at 900mW, ensuring that the transistor can dissipate heat effectively during operation, contributing to its reliability and longevity.

With a collector-base voltage (VCBO) of -60V and an emitter-base voltage (VEBO) of -5V, the 2SB631E provides a safe operating area for a variety of applications. Its gain bandwidth product (fT) is specified at 100MHz, which indicates good frequency response characteristics for applications that require high-speed switching.

Moreover, the ON Semiconductor 2SB631E features a low saturation voltage, which minimizes power loss and improves efficiency when the transistor is in the saturated region. This makes it an excellent choice for power management circuits and low-power applications.

The 2SB631E is packaged in a TO-92 configuration, which is a widely used and easily mountable package for through-hole PCB designs. Its compact size and leaded format make it easy to handle and integrate into various electronic assemblies.

In summary, the ON Semiconductor 2SB631E PNP transistor is a reliable and efficient component that is ideal for designers looking to implement a high-quality transistor in their circuit designs. Whether it is used for amplification, switching, or as a component in a larger system, the 2SB631E delivers stable performance and durability in a range of electronic applications.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess