EN
  • EN
  • DE

UP03383002MT

Part No UP03383002MT
Manufacturer Panasonic
Catalog Transistors (BJT) - Arrays, Pre - Biased
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Arrays,Pre - Biased
Manufacturer Panasonic
Win Source Part Number 399727-UP03383002MT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UP03383002MT CAD Model

Description

The UP03383002MT is a resistor network manufactured by Panasonic, designed to integrate multiple resistors into a single package. This configuration saves board space and streamlines the assembly process in various electronic applications.

Applications:

  • Consumer Electronics: Used in devices such as TVs, DVD players, and audio amplifiers for voltage division, current limiting, and pull-up/pull-down resistor configurations.
  • Industrial Automation: Employed in programmable logic controllers (PLCs), motor drives, and sensor interfaces for signal conditioning and control.
  • Telecommunications: Integrated into network interface cards (NICs), routers, and modems for impedance matching and termination.
  • Automotive Electronics: Utilized in engine control units (ECUs), infotainment systems, and anti-lock braking systems (ABS) for reliable performance in harsh environments.
  • Power Supplies: Used in power supplies and voltage regulators for current sensing, voltage feedback, and bleeder resistor applications.

Features:

  • Space-Saving Design: Integrates multiple resistors into a single package, reducing board space requirements.
  • High-Density Mounting: Suitable for surface-mount technology (SMT), enabling efficient assembly processes.
  • Stable Resistance Values: Provides consistent and reliable resistance characteristics over a wide range of operating conditions.
  • RoHS Compliance: Manufactured with lead-free materials, adhering to environmental regulations.
  • Precise Resistance Tolerance: Offers accurate resistance values for critical circuit applications.

Benefits:

  • Reduced Component Count: Simplifies bill of materials (BOM) and reduces inventory management overhead.
  • Improved Assembly Efficiency: Streamlines the assembly process, reducing manufacturing time and costs.
  • Enhanced Reliability: Minimizes the number of solder joints, improving overall circuit reliability.
  • Smaller PCB Footprint: Enables more compact and lightweight electronic devices.
  • Optimized Circuit Performance: Provides precise and stable resistance values for optimal circuit operation.

Additional Details:

While detailed specifications such as resistance range, power rating, and temperature coefficient need to be verified from the official Panasonic datasheet for the UP03383002MT, generally, these resistor networks are available in various resistance values and tolerances to suit different application requirements. They are typically available in small outline packages (SOP) or similar surface mount packages. The working temperature range and maximum voltage rating are also crucial parameters to consider during design. Proper thermal management is essential, especially when the resistor network is subjected to significant power dissipation. Consult the manufacturer's documentation for detailed electrical and mechanical specifications.

You May Also Be Interested in

Diodes Incorporated
IC TRANSISTOR ARRAY SMD / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.1964
Diodes Incorporated
TRANS NPN/PNP PREBIAS SOT363
Lowest to $0.0651
Nexperia USA Inc.
TRANS PREBIAS 1NPN 1PNP 6TSSOP / Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 230MHz, 180MHz 300mW Surface Mount 6-TSSOP
Need more? Email Us
Infineon Technologies
SMALL SIGNAL BIPOLAR TRANSISTOR
Lowest to $7.3302
Diodes Incorporated
TRANS 2NPN PREBIAS 0.2W SOT363
Lowest to $0.0598
ON Semiconductor
TRANS PREBIAS NPN/PNP SOT553
Lowest to $0.1187
Diodes Incorporated
TRANS 2PNP PREBIAS 0.15W SOT563
Lowest to $0.1016
Diodes Incorporated
TRANS 2PNP PREBIAS 0.2W SOT363 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.2488
Diodes Incorporated
PREBIAS TRANSISTOR SOT363 T&R 10
Lowest to $0.0817

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess