EN
  • EN
  • DE

PN200RM

Part No PN200RM
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS PNP 45V 0.5A TO92-3  /  Bipolar (BJT) Transistor PNP 45 V 500 mA 250MHz 625 mW Through Hole TO-92-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr onsemi
Package Tape & Box (TB)
Product Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Max) 500 mA
Voltage - Collector Emitter Breakdown (Max) 45 V
Vce Saturation (Max) @ Ib, Ic 400mV @ 20mA, 200mA
Current - Collector Cutoff (Max) 50nA
DC Current Gain (hFE) (Min) @ Ic, Vce 100 @ 150mA, 1V
Power - Max 625 mW
Frequency - Transition 250MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package TO-92-3
Base Product Number PN200
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Standard Package 2,000
Win Source Part Number 1085735-PN200RM
Ultra Librarian 3D Model Ultra Librarian PN200RM CAD Model

Description

The PN200RM from ON Semiconductor is a high-quality PNP transistor designed for general-purpose amplifier and switching applications. This versatile component is an essential building block in a wide range of electronic circuits, offering reliable performance in a compact package.

Key Features

  • Voltage Ratings: The PN200RM boasts a collector-emitter voltage (VCEO) of -45V, a collector-base voltage (VCBO) of -60V, and an emitter-base voltage (VEBO) of -5.0V, making it suitable for moderate voltage applications.
  • Current Handling: With a continuous collector current (IC) of -500mA, this transistor can handle a substantial amount of current for its size.
  • Power Dissipation: It has a power dissipation (PD) of 625mW, allowing it to withstand moderate levels of power during operation.
  • Gain Bandwidth Product: The PN200RM features a gain bandwidth product (fT) of 300MHz, providing good frequency response for amplification purposes.
  • TO-92 Package: Enclosed in the popular TO-92 package, the PN200RM is easy to integrate into various circuit designs due to its widely recognized and convenient form factor.

Applications

The PN200RM is ideal for a multitude of applications, including:

  • Signal amplification
  • Audio amplifiers
  • Switching circuits
  • Voltage regulation
  • Driver stages in hi-fi amplifiers and television circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the PN200RM is no exception. This component is manufactured with the highest standards, ensuring consistent performance and durability. Engineers and designers can trust this transistor to deliver in both prototyping and mass-production environments.

Environmental Compliance

The PN200RM is compliant with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly choice for electronic designs. This compliance ensures that the transistor can be used in products sold within the European Union and in other regions with similar requirements.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,BIPOLAR,55W,28V,1.20-
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,65W,36V,2.70-
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V 1.215GHZ
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,25W,3.1-3.5GHZ,2US,10
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess