EN
  • EN
  • DE

P21NM50N

Part No P21NM50N
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 500V 18A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 18A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 65nC @ 10V
Max Input Capacitance 1950pF @ 25V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 140W (Tc)
Maximum Rds On at Id,Vgs 190 mOhm @ 9A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 037124-P21NM50N
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P21NM50N CAD Model

Description

The P21NM50N is a highly efficient N-channel power MOSFET designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This MOSFET is part of the MDmesh™ II series, which is renowned for its excellent on-state resistance and switching performance. The device is specifically engineered to address high-efficiency power management and conversion in a wide range of applications.

With a drain-source voltage (V<sub>DS) of 500V, the P21NM50N is suitable for high voltage applications, ensuring reliability and robustness in demanding environments. The device features a low on-state resistance (R<sub>DS(on)) of just 0.19Ω, which minimizes conduction losses and improves overall system efficiency. This, combined with a continuous drain current (I<sub>D) of 20A, makes the P21NM50N an excellent choice for power-intensive applications.

The P21NM50N comes in two package options: TO-220 and TO-220FP. These packages are well-known for their thermal performance, making them ideal for applications where heat dissipation is a concern. The TO-220 package is designed for through-hole mounting, while the TO-220FP offers a thinner profile suitable for surface mounting, providing designers with flexibility in PCB design.

One of the key features of the P21NM50N is its MDmesh™ II technology, which utilizes a unique vertical structure. This technology allows for a very low gate charge (Q<sub>g), reducing switching losses and enabling high-frequency operation. This makes the MOSFET a perfect fit for switch-mode power supplies, lighting applications (including LED), AC-DC converters, and high-efficiency DC-DC converters.

STMicroelectronics has also ensured that the P21NM50N meets the stringent reliability standards required for industrial and consumer applications. With its high breakdown voltage, low R<sub>DS(on), and MDmesh™ II technology, the P21NM50N stands out as a powerful and reliable component for advanced electronic designs.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess