EN
  • EN
  • DE

FJP5304D

Part No FJP5304D
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description High Voltage High Speed Power Switch Application | TRANS NPN 400V 4A TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Maximum) 4A
Voltage - Collector Emitter Breakdown (Maximum) 400V
Vce Saturation (Maximum) at Ib, Ic 1.5V at 500mA, 2.5A
Current - Collector Cutoff (Maximum) 250mA
DC Current Gain (hFE) (Minimum) at Ic, Vce 8 at 2A, 5V
Maximum Power 70W
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220-3
Manufacturer Pack Quantity 200
MSL Level 1 (Unlimited)
Win Source Part Number 1174349-FJP5304D
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FJP5304D CAD Model

Description

ON Semiconductor FJP5304D High Voltage Fast-Switching NPN Power Transistor

The ON Semiconductor FJP5304D is a high-performance NPN power transistor designed for electronic enthusiasts and professionals who require reliability and efficiency in high-voltage switching applications. This component is particularly well-suited for a variety of power supply and converter circuits, as well as in motor control, lighting, and other high-speed switching designs.

With an impressive collector-emitter voltage (Vceo) of 400V, the FJP5304D is capable of handling significant voltage levels, making it an ideal choice for circuits operating in the high-voltage domain. The device boasts a collector current (Ic) of 4A, providing ample current handling capability for a wide range of applications. Furthermore, the power dissipation of 50W ensures that the transistor can manage substantial power levels without compromising performance.

The FJP5304D features a low collector saturation voltage, which contributes to its high efficiency by minimizing power loss during switching operations. This characteristic is particularly beneficial in applications where energy conservation is critical. Additionally, the transistor offers fast switching speeds, which is essential for applications requiring quick response times and high-frequency operation.

ON Semiconductor has designed the FJP5304D with a TO-220 package, which is widely recognized for its ease of mounting and excellent thermal performance. This package allows for effective heat dissipation, which is crucial for maintaining stability and extending the lifespan of the transistor under high-power conditions. The three-pin configuration is standard and allows for straightforward integration into existing circuit designs.

For engineers and designers looking for a robust and reliable power transistor, the FJP5304D from ON Semiconductor is an excellent choice. It combines high voltage and current capabilities with fast switching speeds and efficient operation, all encapsulated in a practical TO-220 package. Whether deploying it in power supplies, inverters, or any other high-voltage application, the FJP5304D is engineered to deliver performance and durability.

Specifications:

  • Transistor Type: NPN
  • Collector-Emitter Voltage (Vceo): 400V
  • Collector Current (Ic): 4A
  • Power Dissipation (Pd): 50W
  • Collector Saturation Voltage: Low
  • Switching Speed: Fast
  • Package / Case: TO-220

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4216 $59.0240
335+ $0.3465 $116.0775
520+ $0.3350 $174.2000
715+ $0.3246 $232.0890
920+ $0.3142 $289.0640
1,230+ $0.2818 $346.6140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess