EN
  • EN
  • DE
  • IT

LT1192CS8#TRPBF

Part No LT1192CS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OP-AMP VIDEO HISPD SNGL 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications General Purpose
Number of Circuits 1
Slew Rate 450 V/μs
Operating Supply Current 32mA
Channel Output Current 50mA
Supply Voltage - Operating 4.75 V to 16 V, ±2.38 V to 8 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1058005-LT1192CS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1192CS8#TRPBF CAD Model

Description

LT1192CS8#TRPBF - Low Distortion, High Speed Video Amplifier

The LT1192CS8#TRPBF is a high-performance video amplifier designed by Linear Technology, which is renowned for its precision and robustness in the field of analog integrated circuits. This particular model is tailored for applications that demand the utmost in speed and signal fidelity, such as professional video equipment, imaging systems, and any high-speed signal processing application.

Key Features

  • Low Distortion: The LT1192 features exceptionally low distortion levels, making it ideal for maintaining signal integrity in high-resolution video and imaging applications.
  • High Speed: With a wide bandwidth and fast slew rate, this amplifier can handle rapid signal changes with ease, ensuring clear and accurate reproduction of high-speed video signals.
  • Low Power Consumption: Despite its high-speed capabilities, the LT1192 is designed to operate with low power consumption, making it suitable for battery-powered devices and applications where power efficiency is critical.
  • Flexible Supply Voltage: It operates from a supply voltage range of ±2.5V to ±6V, providing versatility in various system designs.
  • Output Disable Feature: The amplifier includes an output disable feature that allows the output stage to be effectively disconnected from the load, reducing power consumption when not in use and enabling easy multiplexing.

Package and Quality

The LT1192CS8#TRPBF comes in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. The part is also available in tape and reel packaging (denoted by the #TRPBF suffix), facilitating automated assembly processes for high-volume production. Linear Technology ensures that their products meet rigorous quality standards, and this amplifier is no exception, providing reliable performance in a range of environmental conditions.

Applications

The versatility and high performance of the LT1192CS8#TRPBF make it an excellent choice for a wide array of applications, including but not limited to:

  • Professional Video Equipment
  • High-Speed Data Acquisition Systems
  • Cable Drivers
  • Broadcast Equipment
  • Imaging Systems

You May Also Be Interested in

ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Lowest to $8.9375
Texas Instruments
OPERATIONAL AMPLIFIER, 2 FUNC, 1 / Video Amp 2 Voltage Feedback 10-VSSOP
Lowest to $6.9250
Renesas Electronics America
IC AMP TFT-LCD 24HTSSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP DUAL W/DVR 8SSOP
Lowest to $2.7424
Analog Devices Inc.
IC AMP MPLEX AMP 8UMAX
Lowest to $12.4245
Nisshinbo Micro Devices Inc.
IC VIDEO AMP DUAL W/DRIVER 8DMP
Lowest to $0.6584
Nisshinbo Micro Devices Inc.
IC VIDEO AMP DUAL W/DRIVER 8DMP
Lowest to $0.5214
SANYO Semiconductor (U.S.A) Corporation
3 CHANNEL CONVERGENCE CORRECTION / Video Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP DUAL W/DVR 8DMP
Lowest to $3.3892

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2450 $51.6350
55+ $1.8421 $101.3155
85+ $1.7845 $151.6825
116+ $1.7270 $200.3320
150+ $1.6694 $250.4100
201+ $1.4967 $300.8367
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess