EN
  • EN
  • DE

LT1205CSTR

Part No LT1205CSTR
Manufacturer Linear Technology
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO MULTIPLEXER SPDT 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Video
Switch Circuit SPDT
Number of Channels 2
Dual Supply Voltage(V±) ±5 V to 15 V
-3db Bandwidth 150MHz
Features Buffered, RGB
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 072236-LT1205CSTR
Ultra Librarian 3D Model Ultra Librarian LT1205CSTR CAD Model

Description

Introducing the LT1205CSTR from Linear Technology

The LT1205CSTR is a versatile and high-performance video multiplexer from Linear Technology, a company known for its reliable and innovative integrated circuits. This product is designed to cater to the demanding requirements of video signal processing applications. With its precision and efficiency, the LT1205CSTR stands out as a top choice for professionals in the field.

Key Features:

  • High Bandwidth: The LT1205CSTR offers a wide bandwidth of 120MHz, which ensures minimal signal degradation and allows for the processing of high-resolution video signals without compromising quality.
  • Low Crosstalk: With a crosstalk specification of -83dB at 5MHz, the device guarantees excellent isolation between channels, which is crucial for maintaining signal integrity in complex video systems.
  • Low Distortion: The device boasts a low differential gain and phase error, which contributes to a clear and stable video output, free from distortion.
  • High Slew Rate: A high slew rate of 600V/μs facilitates the rapid switching of video signals, ensuring that the LT1205CSTR can handle fast-changing video content with ease.
  • Adjustable Gain: Users can adjust the gain settings, which allows for fine-tuning of the video signal levels to match specific system requirements.

Applications:

The LT1205CSTR is ideal for a range of applications, including:

  • Professional video editing and switching equipment
  • Security and surveillance systems
  • Video broadcasting equipment
  • Medical imaging systems
  • Teleconferencing and virtual event platforms

Quality and Reliability:

Linear Technology's commitment to quality is evident in the LT1205CSTR, which is built to meet stringent industry standards. The product is available in a compact 16-lead narrow SO package, ensuring a minimal footprint on system boards. It operates over a temperature range of 0°C to 70°C, making it suitable for a wide variety of operating environments.

Whether you're developing cutting-edge video equipment or upgrading existing systems, the LT1205CSTR from Linear Technology is an excellent choice for ensuring high-quality video signal processing.

You May Also Be Interested in

Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
M/A-Com Technology Solutions
INTEGRATED CIRCUIT / Switch IC Channel
Need more? Email Us
Maxim Integrated
AUDIO CLICKLESS SWITCH
Lowest to $4.3793
Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $0.5114
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess