EN
  • EN
  • DE

PI3WVR648GEAEX

Part No PI3WVR648GEAEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description MIPI SWITCH U-WLB2424-36 / Telecommunications Switch IC 10 Channel 36-WLCSP (2.44x2.44)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Active
Applications Telecommunications
Switch Circuit SPDT
Number of Channels 10
Voltage - Supply, Single (V+) 1.5V ~ 5V
-3db Bandwidth 6GHz
Mounting Type Surface Mount
Package / Case 36-UFBGA, WLCSP
Supplier Device Package 36-WLCSP (2.44x2.44)
Base Product Number PI3WVR648
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852234-PI3WVR648GEAEX
Ultra Librarian 3D Model Ultra Librarian PI3WVR648GEAEX CAD Model

Description

The PI3WVR648GEAEX is a cutting-edge video switch from Diodes Incorporated, designed to cater to the growing demands for high-definition video interfaces in consumer electronics. This versatile component is an essential building block for applications requiring the switching of high-speed video signals with minimal signal degradation.

Key Features

  • Wide Bandwidth: The PI3WVR648GEAEX boasts a wide bandwidth that supports video signals up to 4K resolution at 60Hz, ensuring compatibility with the latest video standards and providing a future-proof solution for emerging display technologies.
  • Low Crosstalk: With its low crosstalk performance, this video switch ensures minimal interference between channels, delivering a clear and stable video signal for the best viewing experience.
  • High-Speed Switching: The device is capable of high-speed switching, which is critical for maintaining the integrity of video signals during transitions between sources or displays.
  • Multiple Channel Configurations: It offers multiple channel configurations, making it adaptable for various applications and allowing designers to use it in a range of products.
  • Energy-Efficient: Energy efficiency is a key consideration in modern electronics, and the PI3WVR648GEAEX addresses this by consuming low power, thereby extending the battery life of portable devices.

Applications

The PI3WVR648GEAEX is ideally suited for a variety of applications within the consumer electronics sector. It is particularly useful in devices such as:

  • Smartphones and Tablets
  • Laptops and Ultrabooks
  • Televisions and Monitors
  • Digital Cameras and Video Recorders
  • Gaming Consoles

Product Specifications

This product is available in a compact package, making it ideal for space-constrained applications. It is designed to meet the rigorous standards set by the industry, ensuring reliability and performance. The PI3WVR648GEAEX operates over a broad temperature range and is compliant with major industry specifications for video interfaces.

For engineers and designers looking for a robust video switching solution, the PI3WVR648GEAEX from Diodes Incorporated offers the perfect blend of performance, flexibility, and efficiency. Whether in a professional or consumer setting, this product stands out as a key component for high-quality video signal management.

You May Also Be Interested in

Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.3262
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $281.3433
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1465 $51.5160
57+ $1.7613 $100.3941
88+ $1.7062 $150.1456
122+ $1.6512 $201.4464
157+ $1.5962 $250.6034
210+ $1.4310 $300.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 208,860 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess