EN
  • EN
  • DE

ISL54216IRTZ

Part No ISL54216IRTZ
Manufacturer Renesas Electronics America
Catalog Interface - Analog Switches - Special Purpose
Description IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Analog Switches - Special Purpose
Mfr Renesas Electronics America
Series -
Package Tube
Applications USB, UART
Switch Circuit SP3T
Number of Channels 2
On-State Resistance (Max) 15Ohm
Voltage - Supply, Single (V+) 2.7V ~ 4.6V
Voltage - Supply, Dual (V±) -
-3db Bandwidth 800MHz
Features Break-Before-Make, USB 2.0
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 12-WFQFN Exposed Pad
Supplier Device Package 12-TQFN (3x3)
Base Product Number ISL54216
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 100 pcs
Win Source Part Number 1382357-ISL54216IRTZ
Ultra Librarian 3D Model Ultra Librarian ISL54216IRTZ CAD Model

Description

The 1382357-ISL54216IRTZ is an integrated circuit (IC) categorized under Analog Switches - Special Purpose.

  • Features: Break-Before-Make and USB 2.0
  • Applications: USB and UART
  • Switch Circuit: SP3T
  • On-State Resistance: 15Ohm
  • -3db Bandwidth: 800MHz
  • Voltage Supply: Single, 2.7V to 4.6V
  • Package Type: 12-WFQFN Exposed Pad
  • Mounting Type: Surface Mounting
  • Channels: Two
  • Temperature Range: -40°C to 85°C
  • Moisture Sensitivity Level (MSL): 1 (unlimited)
  • Manufacturer: Renesas Electronics America

You May Also Be Interested in

Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Maxim Integrated
Need more? Email Us
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $281.3433
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1891 $53.5095
105+ $0.9757 $102.4485
160+ $0.9452 $151.2320
220+ $0.9147 $201.2340
285+ $0.8842 $251.9970
380+ $0.7928 $301.2640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 298 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess