EN
  • EN
  • DE

ADUM3400ARWZ-RL

Part No ADUM3400ARWZ-RL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 2.5KV GEN PURP 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Reel
Technology Magnetic Coupling
Type Use For General
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 4/0
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Maximum) 100ns, 100ns
Pulse Width Distortion (Maximum) 40ns
Rise / Fall Time 2.5ns, 2.5ns
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number ADUM3400
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 758897-ADUM3400ARWZ-RL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUM3400ARWZ-RL CAD Model

Description

ADUM3400ARWZ-RL - Digital Isolator from Analog Devices Inc.

The ADUM3400ARWZ-RL is a high-performance, quad-channel digital isolator manufactured by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This component utilizes Analog Devices' iCoupler® technology to achieve high-speed, robust isolation of digital signals, making it an ideal choice for a variety of applications such as industrial automation, medical devices, and power supply control systems.

Key Features

  • Quad-Channel Isolation: The ADUM3400ARWZ-RL features four independent isolation channels, allowing for the simultaneous transmission of multiple signals across the isolation barrier.
  • Data Rate: Capable of supporting data rates up to 10 Mbps, this digital isolator ensures high-speed data communication with minimal signal distortion.
  • High-Voltage Isolation: The device is rated for a working voltage of up to 250V rms, providing reliable isolation for safety-critical applications.
  • iCoupler® Technology: Analog Devices' proprietary magnetic coupling technology provides significant advantages over optocouplers by offering lower power consumption, improved data integrity, and longer service life.
  • Wide Temperature Range: With an operational temperature range from -40°C to +105°C, the ADUM3400ARWZ-RL is suitable for extreme environments.
  • Regulatory Approvals: This component is compliant with regulatory standards such as UL, CSA, VDE, and CQC, ensuring it meets global safety requirements.

Applications

  • Industrial Automation Systems
  • Medical Equipment
  • Isolated Sensor Interfaces
  • Power Supply Control Circuits
  • Motor Control Drivers

Package and Quality

The ADUM3400ARWZ-RL comes in a 16-lead SOIC wide-body package that is RoHS compliant and lead-free. The package is designed to maximize the isolation rating and minimize the footprint on the PCB. Analog Devices Inc. ensures the highest quality standards, with rigorous testing and quality control measures in place to deliver reliable and consistent performance.

Integrating the ADUM3400ARWZ-RL into your design can provide robust electrical isolation with the added benefits of high-speed data transfer and low power consumption, all backed by the trusted engineering and support from Analog Devices Inc.

You May Also Be Interested in

NOVOSENSE
2CH REINFORCED DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $1.6665
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $0.7853
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8476
NOVOSENSE
DIGITAL ISOLATORS WITH ISO POWER
Lowest to $3.2661
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $13.9383
NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4215 $50.5290
15+ $6.9099 $103.6485
23+ $6.6940 $153.9620
31+ $6.4781 $200.8211
40+ $6.2621 $250.4840
54+ $5.6143 $303.1722
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,051 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess