EN
  • EN
  • DE

HV2802GA-G

Part No HV2802GA-G
Manufacturer Microchip Technology
Catalog Interface - Analog Switches - Special Purpose
Description IC SWITCH 32 X SPST 78VFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1204113-HV2802GA-G
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Interface Analog Switches - Special Purpose
Package Tray
Product Status Active
Applications Ultrasound
Switch Circuit SPST
Number of Channels 32
On-State Resistance (Max) 38Ohm
Voltage - Supply, Single (V+) 40V ~ 200V
Voltage - Supply, Dual (V±) ±40V ~ 160V
Ultra Librarian 3D Model Ultra Librarian HV2802GA-G CAD Model

Description

Introducing the HV2802GA-G from Microchip Technology

Microchip Technology's HV2802GA-G is a high-performance, low-voltage serial to high-voltage parallel converter with push-pull outputs, designed for use in applications that require high-voltage switching controlled by a low-voltage serial interface. This sophisticated component is a part of Microchip's family of High-Voltage Analog Switches, which are renowned for their reliability and versatility.

Key Features

  • Versatile Voltage Range: The HV2802GA-G operates with a wide analog signal range, making it suitable for various applications that require high-voltage handling capabilities.
  • Serial Interface: The device features a 3.3V to 5V CMOS logic interface, facilitating easy integration with a broad range of microcontrollers and digital systems.
  • High-Voltage Outputs: With 32-channel high-voltage push-pull outputs, the HV2802GA-G can directly drive high-voltage loads, providing robust performance for demanding applications.
  • Low On-Resistance: The low on-resistance of the switch channels ensures efficient signal transmission with minimal signal loss and heat generation.
  • Daisy-Chain Capability: Multiple HV2802GA-G devices can be daisy-chained, allowing for the expansion of the output channel count while still using a minimal number of control lines.

Applications

The HV2802GA-G is ideal for a wide range of high-voltage switching applications, including:

  • Medical Ultrasound Imaging
  • Non-Destructive Testing (NDT) Equipment
  • Printed Circuit Board (PCB) Testing and Inspection
  • Industrial Process Controls
  • Automated Test Equipment (ATE)

With its compact package and exceptional performance, the HV2802GA-G is an excellent choice for designers looking to enhance their systems with high-voltage switching capabilities. Microchip Technology's commitment to quality ensures that the HV2802GA-G will meet the stringent requirements of your high-voltage applications, providing reliable and efficient operation.

For detailed technical specifications, application notes, and support resources, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239
Vishay
IC VIDEO MULTIPLEXER 8X4 44PLCC
Need more? Email Us
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Fairchild/ON Semiconductor
DC DC CNTRLR TRIPLE-OUT SYNC BUC / Switch IC Channel
Lowest to $0.5047
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROTECTOR / Switch IC Channel
Lowest to $1.4149
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Fairchild/ON Semiconductor
FTBVP5SH50 / Switch IC Channel
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.5801 $74.5801
2+ $61.1939 $122.3878
3+ $59.2816 $177.8448
4+ $57.3693 $229.4772
5+ $55.4570 $277.2850
7+ $49.7201 $348.0407
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess